AMETEK Programmable Power DC Power Supply DCS300-3.5

Description
The DCS300-3.5 is a 1000 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-300V Current: 0-3.5A Power: 1000W 115/230 VAC selectable input voltage 47-63 Hz single phase Simultaneous digital display of both voltage and current Ten-turn potentiometer voltage and current controls permit high resolution setting of the output voltage and current from zero to the rated output Automatic mode crossover into current or voltage mode Flexible output configuration; multiple units can be connected in parallel or series to provide increased current or voltage Adjustable Over-Voltage Protection (OVP) External TTL, AC or DC shutdown Remote voltage, current limit and OVP programming with selectable programming constants The Sorensen DCS300-3.5 is a 1000Watt DC Power Supply that is designed to provide highly stable, continuously variable output voltage and current for a broad range of development, system and burn-in applications. The DCS300-3.5 employs high frequency switching regulator technology to achieve high power density and small package size. An automatic crossover system enables the unit to switch operating modes in response to varying load requirements.
Datasheet
Description
The DCS300-3.5 is a 1000 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-300V Current: 0-3.5A Power: 1000W 115/230 VAC selectable input voltage 47-63 Hz single phase Simultaneous digital display of both voltage and current Ten-turn potentiometer voltage and current controls permit high resolution setting of the output voltage and current from zero to the rated output Automatic mode crossover into current or voltage mode Flexible output configuration; multiple units can be connected in parallel or series to provide increased current or voltage Adjustable Over-Voltage Protection (OVP) External TTL, AC or DC shutdown Remote voltage, current limit and OVP programming with selectable programming constants The Sorensen DCS300-3.5 is a 1000Watt DC Power Supply that is designed to provide highly stable, continuously variable output voltage and current for a broad range of development, system and burn-in applications. The DCS300-3.5 employs high frequency switching regulator technology to achieve high power density and small package size. An automatic crossover system enables the unit to switch operating modes in response to varying load requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply DCS300-3.5
The DCS300-3.5 is a 1000 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-300V Current: 0-3.5A Power: 1000W 115/230 VAC selectable input voltage 47-63 Hz single phase Simultaneous digital display of both voltage and current Ten-turn potentiometer voltage and current controls permit high resolution setting of the output voltage and current from zero to the rated output Automatic mode crossover into current or voltage mode Flexible output configuration; multiple units can be connected in parallel or series to provide increased current or voltage Adjustable Over-Voltage Protection (OVP) External TTL, AC or DC shutdown Remote voltage, current limit and OVP programming with selectable programming constants The Sorensen DCS300-3.5 is a 1000Watt DC Power Supply that is designed to provide highly stable, continuously variable output voltage and current for a broad range of development, system and burn-in applications. The DCS300-3.5 employs high frequency switching regulator technology to achieve high power density and small package size. An automatic crossover system enables the unit to switch operating modes in response to varying load requirements.

The DCS300-3.5 is a 1000 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-300V
  • Current: 0-3.5A
  • Power: 1000W
  • 115/230 VAC selectable input voltage
  • 47-63 Hz single phase
  • Simultaneous digital display of both voltage and current
  • Ten-turn potentiometer voltage and current controls permit high resolution setting of the output voltage and current from zero to the rated output
  • Automatic mode crossover into current or voltage mode
  • Flexible output configuration; multiple units can be connected in parallel or series to provide increased current or voltage
  • Adjustable Over-Voltage Protection (OVP)
  • External TTL, AC or DC shutdown
  • Remote voltage, current limit and OVP programming with selectable programming constants

The Sorensen DCS300-3.5 is a 1000Watt DC Power Supply that is designed to provide highly stable, continuously variable output voltage and current for a broad range of development, system and burn-in applications. The DCS300-3.5 employs high frequency switching regulator technology to achieve high power density and small package size. An automatic crossover system enables the unit to switch operating modes in response to varying load requirements.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number DCS300-3.5
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Plug-in - Linear Power Supplies -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor Wall Mount
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Bench Power Supplies - 1026007 - RS Components, Ltd.
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 200.0 volts
DC Output Current 25 amps
View Details