Open Frame AC DC Converters 1 Output 48V 320mA 85 ~ 264 VAC Input
AC/DC CONVERTER, 15W, 48V, 0.32A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):15W; Input Voltage VAC:85V AC to 264V AC; Output Voltage - Output 1:48V RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 1470-2636-ND | 47X2627 |
| Product Name | AC DC Converters | Ac/dc Converter, 15W, 48V, 0.32A; Power Supply Approvals Xp Power |
| Type | AC/DC Converter; Medical Power Supply; 1 | DC Power Supply; AC/DC Converter |
| Form Factor | Open Frame | |
| Operating Temperature | -20 to 70 C (-4 to 158 F) | |
| AC Input Voltage | 85.0 to 264.0 volts | 85.0 to 264.0 volts |