XP Power AC DC Converters EML15US15-P

Description
Open Frame AC DC Converters 1 Output 15V 1A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 15V 1A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-2622-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2622-ND
AC DC Converters 1470-2622-ND
Open Frame AC DC Converters 1 Output 15V 1A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 15V 1A 85 ~ 264 VAC Input

Buy Now Datasheet
Ac/dc Converter, 15W, 15V, 1A; Power Supply Approvals Xp Power - 47X2613 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Converter, 15W, 15V, 1A; Power Supply Approvals Xp Power
47X2613
Ac/dc Converter, 15W, 15V, 1A; Power Supply Approvals Xp Power 47X2613
AC/DC CONVERTER, 15W, 15V, 1A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage - Output 1:15V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

AC/DC CONVERTER, 15W, 15V, 1A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage - Output 1:15V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-2622-ND 47X2613
Product Name AC DC Converters Ac/dc Converter, 15W, 15V, 1A; Power Supply Approvals Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply; AC/DC Converter
Form Factor Board Mount; Open Frame
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 1 amps 1 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG10-24-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
30W Fully Encapsulated Railway Quality DC-DC Converter - RWY 30-P30 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Power Supplies - 5000004578-SE - TE Connectivity
Specs
DC Output Voltage 10.0 volts
DC Output Current 1 amps
View Details