XP Power EMH350 Series DC Power Supply EMH350PS24

Description
• 250-350 Watts • Industry Standard 3” x 5” x 1.43” Format • IT & Medical (BF) Approvals • 80 V -275 VAC Operation • Optional ORing Diode (EMH350D Models) • 3 Year Warranty
Request a Quote Datasheet
Description
• 250-350 Watts • Industry Standard 3” x 5” x 1.43” Format • IT & Medical (BF) Approvals • 80 V -275 VAC Operation • Optional ORing Diode (EMH350D Models) • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMH350 Series DC Power Supply - EMH350PS24 - XP Power
Sunnyvale, CA, USA
EMH350 Series DC Power Supply
EMH350PS24
EMH350 Series DC Power Supply EMH350PS24
• 250-350 Watts • Industry Standard 3” x 5” x 1.43” Format • IT & Medical (BF) Approvals • 80 V -275 VAC Operation • Optional ORing Diode (EMH350D Models) • 3 Year Warranty

• 250-350 Watts
• Industry Standard 3” x 5” x 1.43” Format
• IT & Medical (BF) Approvals
• 80 V -275 VAC Operation
• Optional ORing Diode (EMH350D Models)
• 3 Year Warranty

Supplier's Site Datasheet
EMH 350 Series AC-DC Power Supply - EMH350PS24 - XP Power
Sunnyvale, CA, USA
EMH 350 Series AC-DC Power Supply
EMH350PS24
EMH 350 Series AC-DC Power Supply EMH350PS24
• 250-350 Watts • Industry Standard 3'' x 5''x 1.43'' Format • IT & Medical (BF) Approvals • 80 V -275 VAC Operation • Optional ORing Diode (EMH350D Models) • 3 Year Warranty

• 250-350 Watts
• Industry Standard 3'' x 5''x 1.43'' Format
• IT & Medical (BF) Approvals
• 80 V -275 VAC Operation
• Optional ORing Diode (EMH350D Models)
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Converters - 1470-1311-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-1311-ND
AC DC Converters 1470-1311-ND
Open Frame AC DC Converters 1 Output 24V 14.6A 80 ~ 275 VAC Input

Open Frame AC DC Converters 1 Output 24V 14.6A 80 ~ 275 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, Medical, 24V, 14.6A; Power Supply Approvals Xp Power - 89T2215 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 24V, 14.6A; Power Supply Approvals Xp Power
89T2215
Power Supply, Ac-Dc, Medical, 24V, 14.6A; Power Supply Approvals Xp Power 89T2215
POWER SUPPLY, AC-DC, MEDICAL, 24V, 14.6A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:24V; Output Current - Output 1:14.6A; Height:1.43" RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 24V, 14.6A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:24V; Output Current - Output 1:14.6A; Height:1.43" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number EMH350PS24 EMH350PS24 1470-1311-ND 89T2215
Product Name EMH350 Series DC Power Supply EMH 350 Series AC-DC Power Supply AC DC Converters Power Supply, Ac-Dc, Medical, 24V, 14.6A; Power Supply Approvals Xp Power
Type DC Power Supply DC Power Supply; Medical Power Supply AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Technology Switching Power Supply Switching Power Supply
Form Factor Circuit Board Assembly Circuit Board Assembly (optional feature); Open Frame (optional feature) Open Frame
Applications Instrumentation Instrumentation, IT
Features Power Factor Correction; Overload Protection Overtemperature Protection Power Factor Correction
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - BB-MDR-40-12-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 3.33 amps
View Details
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
HPZ-Series - HP010ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details