AMETEK Programmable Power DC Power Supply DHP5-325

Description
The DHP5-325 is a 2 kW DC power supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-5V Current: 325A 2U Rackmount Output Voltage: 0.1% of maximum rated output Output Current: 0.1% of maximum rated output Transient Response: A 30% step load will recover to within 2% of set value within 10 ms Programmable Output Extensive Displays and Internal Diagnostics Power-Off Memory and Safe Power Up Soft Calibration and External Shutdown Front Panel Lockout Operating Modes: Constant current, constant voltage and constant power Protection: overvoltage, overtemperature, overcurrent, turn-on surge limit, slow start, brown out and short circuit protection The DHP5-325 incorporates self diagnostics that continually monitor critical parameters to assure maximum system uptime. For ease of use, the DHP has a front panel keypad control and standard analog remote programming as well as optional remote digital IEEE 488.2, RS 232 and isolated analog interface. Extensive programming capability allows storing both individual voltage and current settings and auto sequences. During power up the output of the supply is disabled for optimum safety. Also, a LAST SET button returns the supply to its last voltage and current setting prior to being powered down.
Description
The DHP5-325 is a 2 kW DC power supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-5V Current: 325A 2U Rackmount Output Voltage: 0.1% of maximum rated output Output Current: 0.1% of maximum rated output Transient Response: A 30% step load will recover to within 2% of set value within 10 ms Programmable Output Extensive Displays and Internal Diagnostics Power-Off Memory and Safe Power Up Soft Calibration and External Shutdown Front Panel Lockout Operating Modes: Constant current, constant voltage and constant power Protection: overvoltage, overtemperature, overcurrent, turn-on surge limit, slow start, brown out and short circuit protection The DHP5-325 incorporates self diagnostics that continually monitor critical parameters to assure maximum system uptime. For ease of use, the DHP has a front panel keypad control and standard analog remote programming as well as optional remote digital IEEE 488.2, RS 232 and isolated analog interface. Extensive programming capability allows storing both individual voltage and current settings and auto sequences. During power up the output of the supply is disabled for optimum safety. Also, a LAST SET button returns the supply to its last voltage and current setting prior to being powered down.

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - DHP5-325 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
DHP5-325
DC Power Supply DHP5-325
The DHP5-325 is a 2 kW DC power supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-5V Current: 325A 2U Rackmount Output Voltage: 0.1% of maximum rated output Output Current: 0.1% of maximum rated output Transient Response: A 30% step load will recover to within 2% of set value within 10 ms Programmable Output Extensive Displays and Internal Diagnostics Power-Off Memory and Safe Power Up Soft Calibration and External Shutdown Front Panel Lockout Operating Modes: Constant current, constant voltage and constant power Protection: overvoltage, overtemperature, overcurrent, turn-on surge limit, slow start, brown out and short circuit protection The DHP5-325 incorporates self diagnostics that continually monitor critical parameters to assure maximum system uptime. For ease of use, the DHP has a front panel keypad control and standard analog remote programming as well as optional remote digital IEEE 488.2, RS 232 and isolated analog interface. Extensive programming capability allows storing both individual voltage and current settings and auto sequences. During power up the output of the supply is disabled for optimum safety. Also, a LAST SET button returns the supply to its last voltage and current setting prior to being powered down.

The DHP5-325 is a 2 kW DC power supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-5V
  • Current: 325A
  • 2U Rackmount
  • Output Voltage: 0.1% of maximum rated output
  • Output Current: 0.1% of maximum rated output
  • Transient Response: A 30% step load will recover to within 2% of set value within 10 ms
  • Programmable Output
  • Extensive Displays and Internal Diagnostics
  • Power-Off Memory and Safe Power Up
  • Soft Calibration and External Shutdown
  • Front Panel Lockout
  • Operating Modes: Constant current, constant voltage and constant power
  • Protection: overvoltage, overtemperature, overcurrent, turn-on surge limit, slow start, brown out and short circuit protection

The DHP5-325 incorporates self diagnostics that continually monitor critical parameters to assure maximum system uptime. For ease of use, the DHP has a front panel keypad control and standard analog remote programming as well as optional remote digital IEEE 488.2, RS 232 and isolated analog interface.

Extensive programming capability allows storing both individual voltage and current settings and auto sequences. During power up the output of the supply is disabled for optimum safety. Also, a LAST SET button returns the supply to its last voltage and current setting prior to being powered down.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number DHP5-325
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Modular Redundant Systems, Switching Regulated -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details