XP Power Industrial, DIN Rail Power Supplies ECE60US48-SD

Description
AC/DC DIN RAIL SUPPLY 48V 60W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 48V 60W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 1470-2711-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1470-2711-ND
Industrial, DIN Rail Power Supplies 1470-2711-ND
AC/DC DIN RAIL SUPPLY 48V 60W

AC/DC DIN RAIL SUPPLY 48V 60W

Buy Now Datasheet
Power Supply, Ac-Dc, 48V, 1.25A; Power Supply Approvals Xp Power - 03Y0200 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 48V, 1.25A; Power Supply Approvals Xp Power
03Y0200
Power Supply, Ac-Dc, 48V, 1.25A; Power Supply Approvals Xp Power 03Y0200
POWER SUPPLY, AC-DC, 48V, 1.25A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:48VDC; Output Current - Output 1:1.25A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 48V, 1.25A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:48VDC; Output Current - Output 1:1.25A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-2711-ND 03Y0200
Product Name Industrial, DIN Rail Power Supplies Power Supply, Ac-Dc, 48V, 1.25A; Power Supply Approvals Xp Power
Type 1 DC Power Supply
Operating Temperature -40 to 70 C (-40 to 158 F)
DC Output Current 1.25 amps 1.25 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 3U Programmable DC Power - ea-ps-10200-70-3u-27634 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 200.0 volts
AC Output Current 0.0 to 70 amps
View Details
Gold Box - Unregulated Power Supplies, Single Output -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Form Factor DIN Rail; Wall Mount
Applications Instrumentation
View Details