The CC1R5-4805SR-E is a 1.5W isolated DC-DC converter from the CC-E series, operating from a 36 to 76V input to deliver a 5V output. It features surface mount (R) packaging, a five-sided metal case for reduced radiated noise, and operates in ambient temperatures from -40 to 85°C with 500Vac input-to-output isolation. Efficiency is 76% at nominal input, with output voltage tolerance of ±3% and ripple and noise of 120mV (40mV typical). Remote on/off is supported via negative logic. No minimum load is required, and overcurrent protection operates in hiccup mode above 105% load. Safety certifications include IEC/UL/CSA/EN62368-1
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Isolated Module DC DC Converter 1 Output 5V 300mA 36V - 76V Input
DC-DC CONV, ISO POL, 1 O/P, 1.5W, 300mA, 5V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:1.5W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:300mA; Output Voltage - Output 2:- RoHS Compliant: Yes
DC DC CONVERTER 5V 1W
| TDK-Lambda Americas Inc. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | CC1R5-4805SR-E | 445-3273-ND | 05M6935 | CC1R5-4805SR-E |
| Product Name | DC-DC Converters | DC DC Converters | Dc-Dc Conv, Iso Pol, 1 O/p, 1.5W, 300Ma, 5V; Power Supply Approvals Tdk-Lambda | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Technology | Switching Power Supply | Switching Power Supply | ||
| Form Factor | Board Mount | Board Mount | Board Mount | |
| Features | Ultra-compact metal shielded type Convection cooling Dual output models also available. | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |