The PS-S10048 is a 100W single output DIN rail mountable power supply with a 48V DC output, rated at 2A, and features universal AC input ranging from 85 to 264VAC. It supports free air convection cooling, includes protections for short circuit, overload, overvoltage, and over temperature, and has a DC OK relay contact with a 30V/1A resistive rating. Efficiency is rated at 88%, with a maximum ripple and noise of 200mVp-p measured at 20MHz bandwidth. The operating temperature range is -10 to +60°C, with an isolation class meeting UL508 and EN60950-1 safety standards. It complies with EN55011, EN55022, EN61204-3 Class B, and EN61000-3-2,-3 harmonics standards. Dimensions are 55x90x100mm (WxHxD), and it includes an LED power-on indicator and less than 1W no-load power consumption. The unit carries a 3-year warranty and undergoes 100% full load burn-in testing.
Features:
Altech DIN Rail mountable power supplies have a Universal AC input range of 85-264 V on the single-phase and 350-550 V on the three-phases. They are suitable for industrial and automation applications. This line has a built-in short circuit, overload, over-voltage and over-temperature protection. They are available from 45 W-960 W with standard voltage outputs of 5 V, 12 V, 15 V, 24 V on the lower wattage models, and 24 V and 48 V on the higher wattage units. These high efficiency (up to 91%) power supplies are cooled by free air convection, have an LED indicator for power on and have a 100% full load burn-in test. They are UL/cUL and CE approved and have a 3-year warranty.
| Altech Corp. | Powell Electronics, Inc. | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | PS-S10048 | PS-S10048 | 70076068 |
| Product Name | 100W Slimline Single Phase Single Output Power Supplies | Power Supplies | POWER SUPPLY;DIN RAIL;90W SINGLE OUTPUT;48VDC;0-2A;+/-1.0% TOLERANCE;200VP-P |
| Type | DC Power Supply | DC Power Supply | |
| Form Factor | DIN Rail | DIN Rail | DIN Rail |
| Operating Temperature | -20 to 70 C (-4 to 158 F) | ||
| DC Output Voltage | 48.0 volts | 48.0 volts | |
| DC Output Power | 100 watts |