Skyworks Solutions, Inc. PMIC - PMIC - LED Drivers - AAT3152IWP AAT3152IWP

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 039069-AAT3152IWP Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight, Camera Flash Mounting: SMD (SMT) Frequency: 1MHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 4 Dimming: S2Cwire Output Voltage: 4.7V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 12-TDFN (3x3) Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.7V Channel Output Current: 37.5mA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 039069-AAT3152IWP Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight, Camera Flash Mounting: SMD (SMT) Frequency: 1MHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 4 Dimming: S2Cwire Output Voltage: 4.7V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 12-TDFN (3x3) Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.7V Channel Output Current: 37.5mA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - AAT3152IWP - 039069-AAT3152IWP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - AAT3152IWP
039069-AAT3152IWP
PMIC - PMIC - LED Drivers - AAT3152IWP 039069-AAT3152IWP
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 039069-AAT3152IWP Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight, Camera Flash Mounting: SMD (SMT) Frequency: 1MHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 4 Dimming: S2Cwire Output Voltage: 4.7V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 12-TDFN (3x3) Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.7V Channel Output Current: 37.5mA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 039069-AAT3152IWP
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight, Camera Flash
Mounting: SMD (SMT)
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 4
Dimming: S2Cwire
Output Voltage: 4.7V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 12-TDFN (3x3)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 37.5mA
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
LED Driver IC
137-AAT3152IWP
LED Driver IC 137-AAT3152IWP
IC LED DRIVER RGLTR DIM 12TDFN Product overview: AAT3152IWP from Skyworks Solutions, Inc. is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AAT3152IWP can be used for catalog matching and distributor lookup.

IC LED DRIVER RGLTR DIM 12TDFN Product overview: AAT3152IWP from Skyworks Solutions, Inc. is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AAT3152IWP can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category LED Drivers LED Drivers
Product Number 039069-AAT3152IWP 137-AAT3152IWP
Product Name PMIC - PMIC - LED Drivers - AAT3152IWP LED Driver IC
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 volts
Output Voltage 4.7 volts 4.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver ICs - 7385294P - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Voltage 65 volts
View Details
4-Channel Led Driver W/Ultra-Wide Dimming Ratio - A80603KESJSR - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
6 suppliers
PMIC - LED Drivers - LM3448MA/NOPB - Lingto Electronic Limited
Specs
Type Dimmable
View Details