Triad Magnetics AC DC Desktop, Wall Power Adapters WSX075-3200-13

Description
7.5V 24W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Included) Input
Request a Quote Datasheet
Description
7.5V 24W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Included) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 237-2156-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
237-2156-ND
AC DC Desktop, Wall Power Adapters 237-2156-ND
7.5V 24W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Included) Input

7.5V 24W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Included) Input

Buy Now Datasheet
Wall Mount Adaptor, Ac-Dc, 7.5V, 3.2A; Power Supply Approvals Triad Magnetics - 05AC7731 - Newark, An Avnet Company
Chicago, IL, United States
Wall Mount Adaptor, Ac-Dc, 7.5V, 3.2A; Power Supply Approvals Triad Magnetics
05AC7731
Wall Mount Adaptor, Ac-Dc, 7.5V, 3.2A; Power Supply Approvals Triad Magnetics 05AC7731
WALL MOUNT ADAPTOR, AC-DC, 7.5V, 3.2A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:24W; Output Voltage - Output 1:7.5V; Output Current - Output 1:3.2A; Output Voltage - Output 2:-; Product Range:WSX series RoHS Compliant: Yes

WALL MOUNT ADAPTOR, AC-DC, 7.5V, 3.2A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:24W; Output Voltage - Output 1:7.5V; Output Current - Output 1:3.2A; Output Voltage - Output 2:-; Product Range:WSX series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 237-2156-ND 05AC7731
Product Name AC DC Desktop, Wall Power Adapters Wall Mount Adaptor, Ac-Dc, 7.5V, 3.2A; Power Supply Approvals Triad Magnetics
Type 1 DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 45 C (32 to 113 F)
AC Output Voltage 7.5 volts
DC Output Voltage 7.5 volts 7.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
RD-Series - RD005RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details