AC-DC DESKTOP ADAPTER 24VDC 240W
| DigiKey | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 1470-APM240PS24C2-8-ND |
| Product Name | AC DC Desktop, Wall Power Adapters |
| Type | Medical Power Supply; 1 |
| Form Factor | Desktop / Free Standing |
| Operating Temperature | -30 to 60 C (-22 to 140 F) |
| AC Output Voltage | 24.0 volts |