XP Power Adaptor, Ac-Dc, Medical, 30V, 4A; Power Supply Approvals Xp Power AMM120PS30

Description
ADAPTOR, AC-DC, MEDICAL, 30V, 4A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:120W; Output Voltage - Output 1:30V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Description
ADAPTOR, AC-DC, MEDICAL, 30V, 4A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:120W; Output Voltage - Output 1:30V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Adaptor, Ac-Dc, Medical, 30V, 4A; Power Supply Approvals Xp Power - 12P6979 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, Medical, 30V, 4A; Power Supply Approvals Xp Power
12P6979
Adaptor, Ac-Dc, Medical, 30V, 4A; Power Supply Approvals Xp Power 12P6979
ADAPTOR, AC-DC, MEDICAL, 30V, 4A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:120W; Output Voltage - Output 1:30V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

ADAPTOR, AC-DC, MEDICAL, 30V, 4A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:120W; Output Voltage - Output 1:30V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12P6979
Product Name Adaptor, Ac-Dc, Medical, 30V, 4A; Power Supply Approvals Xp Power
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 30.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

FSP Adapter AC to DC 100-240V 90W 19V C6 Terminal Block 2 Pin - 96PSA-A90W19OT-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CE / CUL / CB / CCC / TUV / FCC / KC / RCM / BSMI / PSE / PSB
View Details
2 suppliers
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
LN-Series - LN001PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details