XP Power AEL Series DC Power Supply AEL80US24

Description
• 15-80 Watts • CEC 2008 & EISA 2007 Compliant • Universal Input • Output Voltages from 5-48 VDC • Up to 88% Efficiency • 3 Year Warranty
Request a Quote Datasheet
Description
• 15-80 Watts • CEC 2008 & EISA 2007 Compliant • Universal Input • Output Voltages from 5-48 VDC • Up to 88% Efficiency • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AEL Series DC Power Supply - AEL80US24 - XP Power
Sunnyvale, CA, USA
AEL Series DC Power Supply
AEL80US24
AEL Series DC Power Supply AEL80US24
• 15-80 Watts • CEC 2008 & EISA 2007 Compliant • Universal Input • Output Voltages from 5-48 VDC • Up to 88% Efficiency • 3 Year Warranty

• 15-80 Watts
• CEC 2008 & EISA 2007 Compliant
• Universal Input
• Output Voltages from 5-48 VDC
• Up to 88% Efficiency
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Desktop, Wall Power Adapters - AEL80US24-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
AEL80US24-ND
AC DC Desktop, Wall Power Adapters AEL80US24-ND
24V 80W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

24V 80W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Ac-Dc Converter, External Plug In, 1 O/p, 80W, 24V; Power Supply Approvals Xp Power - 12P6970 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, External Plug In, 1 O/p, 80W, 24V; Power Supply Approvals Xp Power
12P6970
Ac-Dc Converter, External Plug In, 1 O/p, 80W, 24V; Power Supply Approvals Xp Power 12P6970
AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 80W, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:80W; Output Voltage - Output 1:24V; Output Current - Output 1:3.33A; Output Voltage - Output 2:- RoHS Compliant: Yes

AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 80W, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:80W; Output Voltage - Output 1:24V; Output Current - Output 1:3.33A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Psu, External, 80W, 24V; No. Of Outputs Xp Power - 45P6098 - Newark, An Avnet Company
Chicago, IL, United States
Psu, External, 80W, 24V; No. Of Outputs Xp Power
45P6098
Psu, External, 80W, 24V; No. Of Outputs Xp Power 45P6098
PSU, EXTERNAL, 80W, 24V; No. of Outputs:1 Output; Output Power Max:80W; Output Voltage - Output 1:24V; Output Current - Output 1:3.33A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:5 Way Mini DIN; OutputRoHS Compliant: Yes

PSU, EXTERNAL, 80W, 24V; No. of Outputs:1 Output; Output Power Max:80W; Output Voltage - Output 1:24V; Output Current - Output 1:3.33A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:5 Way Mini DIN; OutputRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number AEL80US24 AEL80US24-ND 12P6970 45P6098
Product Name AEL Series DC Power Supply AC DC Desktop, Wall Power Adapters Ac-Dc Converter, External Plug In, 1 O/p, 80W, 24V; Power Supply Approvals Xp Power Psu, External, 80W, 24V; No. Of Outputs Xp Power
Type DC Power Supply; AC / DC Adapter 1 DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor Wall Mount Desktop / Free Standing
Applications Instrumentation
Features Convection Cooled
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 120W 48V - PSD-A120W48 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 24.0 volts
View Details
LN-Series - LN005NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details