XP Power AEL Series DC Power Supply AEL20US12

Description
• 15-80 Watts • CEC 2008 & EISA 2007 Compliant • Universal Input • Output Voltages from 5-48 VDC • Up to 88% Efficiency • 3 Year Warranty
Request a Quote Datasheet
Description
• 15-80 Watts • CEC 2008 & EISA 2007 Compliant • Universal Input • Output Voltages from 5-48 VDC • Up to 88% Efficiency • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AEL Series DC Power Supply - AEL20US12 - XP Power
Sunnyvale, CA, USA
AEL Series DC Power Supply
AEL20US12
AEL Series DC Power Supply AEL20US12
• 15-80 Watts • CEC 2008 & EISA 2007 Compliant • Universal Input • Output Voltages from 5-48 VDC • Up to 88% Efficiency • 3 Year Warranty

• 15-80 Watts
• CEC 2008 & EISA 2007 Compliant
• Universal Input
• Output Voltages from 5-48 VDC
• Up to 88% Efficiency
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Desktop, Wall Power Adapters - AEL20US12-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
AEL20US12-ND
AC DC Desktop, Wall Power Adapters AEL20US12-ND
12V 20W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

12V 20W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet

Technical Specifications

  XP Power DigiKey
Product Category Power Supplies Power Supplies
Product Number AEL20US12 AEL20US12-ND
Product Name AEL Series DC Power Supply AC DC Desktop, Wall Power Adapters
Type DC Power Supply; AC / DC Adapter 1
Technology Switching Power Supply
Form Factor Wall Mount Desktop / Free Standing
Applications Instrumentation
Features Convection Cooled
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DHP40-50 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 2000 watts
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
AC DC Converters - 237-2269-ND - DigiKey
Specs
Type AC/DC Converter; 1
Form Factor Rack Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers