Triad Magnetics AC DC Desktop, Wall Power Adapters WSU060-4000-13

Description
5.9V 24W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet
Description
5.9V 24W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 237-2213-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
237-2213-ND
AC DC Desktop, Wall Power Adapters 237-2213-ND
5.9V 24W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

5.9V 24W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

Buy Now Datasheet
Wall Mount Adaptor, Ac-Dc, 6V, 4A; Power Supply Approvals Triad Magnetics - 05AC7661 - Newark, An Avnet Company
Chicago, IL, United States
Wall Mount Adaptor, Ac-Dc, 6V, 4A; Power Supply Approvals Triad Magnetics
05AC7661
Wall Mount Adaptor, Ac-Dc, 6V, 4A; Power Supply Approvals Triad Magnetics 05AC7661
WALL MOUNT ADAPTOR, AC-DC, 6V, 4A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:24W; Output Voltage - Output 1:6V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

WALL MOUNT ADAPTOR, AC-DC, 6V, 4A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:24W; Output Voltage - Output 1:6V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 237-2213-ND 05AC7661
Product Name AC DC Desktop, Wall Power Adapters Wall Mount Adaptor, Ac-Dc, 6V, 4A; Power Supply Approvals Triad Magnetics
Type 1 DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
AC Output Voltage 5.9 volts
DC Output Voltage 5.9 volts 6.0 volts
Unlock Full Specs
to access all available technical data