XP Power DC DC Converters A01P-12

Description
High Voltage - Isolated Module DC DC Converter 1 Output 100V 10mA 0.7V - 12V Input
Request a Quote Datasheet
Description
High Voltage - Isolated Module DC DC Converter 1 Output 100V 10mA 0.7V - 12V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3176-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3176-ND
DC DC Converters 1470-3176-ND
High Voltage - Isolated Module DC DC Converter 1 Output 100V 10mA 0.7V - 12V Input

High Voltage - Isolated Module DC DC Converter 1 Output 100V 10mA 0.7V - 12V Input

Buy Now Datasheet
Dc-Dc Converter, 100V, 0.01A; High Voltage Power Supply Type Xp Power - 78Y6018 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 100V, 0.01A; High Voltage Power Supply Type Xp Power
78Y6018
Dc-Dc Converter, 100V, 0.01A; High Voltage Power Supply Type Xp Power 78Y6018
DC-DC CONVERTER, 100V, 0.01A; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1W; Output Current Max:10mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

DC-DC CONVERTER, 100V, 0.01A; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1W; Output Current Max:10mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - A01P-12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
A01P-12
Power Supplies - Board Mount - DC DC Converters A01P-12
DC DC CONVERTER 100V 1W

DC DC CONVERTER 100V 1W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-3176-ND 78Y6018 A01P-12
Product Name DC DC Converters Dc-Dc Converter, 100V, 0.01A; High Voltage Power Supply Type Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -25 to 75 C (-13 to 167 F) -25 to 75 C (-13 to 167 F)
DC Output Current 0.0100 amps 0.0100 amps
DC Input Voltage 0.7 to 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - XPD18-30 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 540 watts
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2163-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 45 C (32 to 113 F)
View Details
2 suppliers