Xoxide LED Sunlight Stick - Green 810

Description
Looking to brighten up those dark and dingy recesses of your computer case? Boasting 18 built-in LED's and a length of 12 inches, this Green LED Sunlight Stick is here to shed a little light on your modded chassis. Sure to make your fellow modders green with envious rage, the Logisys LED Sunlight Stick features 27.5” long 22AWG wires with both male and female molex 4-pin connectors. The 22AWG wires can also be cut to two bare wires, allowing the user more room to fit a variety of different applications. Specifications: 11.8" Acrylic Tube 18pc LED Lights 27.5"(70 cm) Wire Length 22 AWG Wire w/ 4-Pin Male & Female Connectors Wire Can Be Cut Bare for DIY Projects 12V DC Input 2 x Molex Connectors (Male & Female)
Description
Looking to brighten up those dark and dingy recesses of your computer case? Boasting 18 built-in LED's and a length of 12 inches, this Green LED Sunlight Stick is here to shed a little light on your modded chassis. Sure to make your fellow modders green with envious rage, the Logisys LED Sunlight Stick features 27.5” long 22AWG wires with both male and female molex 4-pin connectors. The 22AWG wires can also be cut to two bare wires, allowing the user more room to fit a variety of different applications. Specifications: 11.8" Acrylic Tube 18pc LED Lights 27.5"(70 cm) Wire Length 22 AWG Wire w/ 4-Pin Male & Female Connectors Wire Can Be Cut Bare for DIY Projects 12V DC Input 2 x Molex Connectors (Male & Female)

Suppliers

Company
Product
Description
Supplier Links
LED Sunlight Stick - Green - 810 - Xoxide
Malvern, PA, USA
LED Sunlight Stick - Green
810
LED Sunlight Stick - Green 810
Looking to brighten up those dark and dingy recesses of your computer case? Boasting 18 built-in LED's and a length of 12 inches, this Green LED Sunlight Stick is here to shed a little light on your modded chassis. Sure to make your fellow modders green with envious rage, the Logisys LED Sunlight Stick features 27.5” long 22AWG wires with both male and female molex 4-pin connectors. The 22AWG wires can also be cut to two bare wires, allowing the user more room to fit a variety of different applications. Specifications: 11.8" Acrylic Tube 18pc LED Lights 27.5"(70 cm) Wire Length 22 AWG Wire w/ 4-Pin Male & Female Connectors Wire Can Be Cut Bare for DIY Projects 12V DC Input 2 x Molex Connectors (Male & Female)

Looking to brighten up those dark and dingy recesses of your computer case? Boasting 18 built-in LED's and a length of 12 inches, this Green LED Sunlight Stick is here to shed a little light on your modded chassis. Sure to make your fellow modders green with envious rage, the Logisys LED Sunlight Stick features 27.5” long 22AWG wires with both male and female molex 4-pin connectors. The 22AWG wires can also be cut to two bare wires, allowing the user more room to fit a variety of different applications.
Specifications:

  • 11.8" Acrylic Tube
  • 18pc LED Lights
  • 27.5"(70 cm) Wire Length
  • 22 AWG Wire w/ 4-Pin Male & Female Connectors
  • Wire Can Be Cut Bare for DIY Projects
  • 12V DC Input
  • 2 x Molex Connectors (Male & Female)
Supplier's Site

Technical Specifications

  Xoxide
Product Category Illuminators
Product Number 810
Product Name LED Sunlight Stick - Green
Unlock Full Specs
to access all available technical data

Similar Products

Luminaires Controlled Lighting -  - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
SOFT BOX KIT III - LK4520/945031 - Cool-Lux
Specs
Illumination Type Photography Light
Voltage 100 to 240 volts
Illuminator Output 300 to 1000 watts
View Details
Machine Vision Lighting - Linear Array Lights - Banner Engineering Corp.
Specs
Illumination Type Line
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature); Diffused (optional feature)
View Details
Portable UV Lamp, 8W Long & Short Wave (366nm & 254nm) - 93-28 - Miles Scientific (Analtech)
Specs
Illumination Type Backlight
Light Source Lamp
Wavelength 254 to 366 nm (2540 to 3660 Å)
View Details