Xoxide 24" LED Strip Light 12V - Blue 806

Description
With it's calm and relaxing glow, this Blue 24" LED 12V Strip Light is sure to make a cool impression on your fellow LAN Partygoers. Thanks to it's flexible design, this Logisys 12V LED Strip Light offers unobstructed freedom for the computer lighting professional who wants to put their creative juices to the test. The workable nature of this Blue LED light enables the user to attach it to any curved surface. The LED lights featured on the strip are covered by a protective silicon layer, making the strip able to withstand a great amount of strain without tearing or breaking. In addition, it's also weather resistant and water proof...not that we recommend dumping liquids anywhere on or near your PC. Note to Modders: A 24" Blue LED strip can be cut at every 3rd LED bulb per internal counting from the power source. So if the bulbs happen to have an odd number after you've divided it by 3, cut the odd number first, then begin to cut in set of 3. Get it? Got it? Good. Specifications: LED Strip Length: 24 inch LED Count: 30 SMD Cable Length: 3 Feet Operating Voltage: 12VDC Operating Current: 20-25mA
Description
With it's calm and relaxing glow, this Blue 24" LED 12V Strip Light is sure to make a cool impression on your fellow LAN Partygoers. Thanks to it's flexible design, this Logisys 12V LED Strip Light offers unobstructed freedom for the computer lighting professional who wants to put their creative juices to the test. The workable nature of this Blue LED light enables the user to attach it to any curved surface. The LED lights featured on the strip are covered by a protective silicon layer, making the strip able to withstand a great amount of strain without tearing or breaking. In addition, it's also weather resistant and water proof...not that we recommend dumping liquids anywhere on or near your PC. Note to Modders: A 24" Blue LED strip can be cut at every 3rd LED bulb per internal counting from the power source. So if the bulbs happen to have an odd number after you've divided it by 3, cut the odd number first, then begin to cut in set of 3. Get it? Got it? Good. Specifications: LED Strip Length: 24 inch LED Count: 30 SMD Cable Length: 3 Feet Operating Voltage: 12VDC Operating Current: 20-25mA

Suppliers

Company
Product
Description
Supplier Links
24
Malvern, PA, USA
24" LED Strip Light 12V - Blue
806
24" LED Strip Light 12V - Blue 806
With it's calm and relaxing glow, this Blue 24" LED 12V Strip Light is sure to make a cool impression on your fellow LAN Partygoers. Thanks to it's flexible design, this Logisys 12V LED Strip Light offers unobstructed freedom for the computer lighting professional who wants to put their creative juices to the test. The workable nature of this Blue LED light enables the user to attach it to any curved surface. The LED lights featured on the strip are covered by a protective silicon layer, making the strip able to withstand a great amount of strain without tearing or breaking. In addition, it's also weather resistant and water proof...not that we recommend dumping liquids anywhere on or near your PC. Note to Modders: A 24" Blue LED strip can be cut at every 3rd LED bulb per internal counting from the power source. So if the bulbs happen to have an odd number after you've divided it by 3, cut the odd number first, then begin to cut in set of 3. Get it? Got it? Good. Specifications: LED Strip Length: 24 inch LED Count: 30 SMD Cable Length: 3 Feet Operating Voltage: 12VDC Operating Current: 20-25mA

With it's calm and relaxing glow, this Blue 24" LED 12V Strip Light is sure to make a cool impression on your fellow LAN Partygoers. Thanks to it's flexible design, this Logisys 12V LED Strip Light offers unobstructed freedom for the computer lighting professional who wants to put their creative juices to the test.
The workable nature of this Blue LED light enables the user to attach it to any curved surface. The LED lights featured on the strip are covered by a protective silicon layer, making the strip able to withstand a great amount of strain without tearing or breaking. In addition, it's also weather resistant and water proof...not that we recommend dumping liquids anywhere on or near your PC.
Note to Modders: A 24" Blue LED strip can be cut at every 3rd LED bulb per internal counting from the power source. So if the bulbs happen to have an odd number after you've divided it by 3, cut the odd number first, then begin to cut in set of 3. Get it? Got it? Good.
Specifications:

  • LED Strip Length: 24 inch
  • LED Count: 30 SMD
  • Cable Length: 3 Feet
  • Operating Voltage: 12VDC
  • Operating Current: 20-25mA
Supplier's Site

Technical Specifications

  Xoxide
Product Category Illuminators
Product Number 806
Product Name 24" LED Strip Light 12V - Blue
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-4e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
POWER KIT I w/ BC4014 - SL3096/945131 - Cool-Lux
Specs
Illumination Type Photography Light
Voltage 12 to 240 volts
Illuminator Output 100 watts
View Details
Machine Vision Lighting - Tubular Fluorescent Lights - Banner Engineering Corp.
Specs
Illumination Type Backlight
Light Source Lamp
Lifetime 10000 to 20000 hours
View Details
6W Short Wave UV Tube (254nm) 92-16 - 92-16 - Miles Scientific (Analtech)
Specs
Illumination Type Backlight
Light Source Lamp
Wavelength 254 nm (2540 Å)
View Details