Xoxide 12" LED Strip Light 12V - Blue 805

Description
Boasting an array of Smurfy good looks, this Blue 12" LED Strip Light is sure to make a smurfy impression on your fellow LAN Smurfers. Sorry...we got a little carried away there. What we went to say was that this Blue 12" LED Strip Light is sure to make a cool impression on your fellow LAN Partygoers. Thanks to it's flexible design, this Logisys 12V LED Strip Light offers unobstructed freedom for the computer lighting professional who wants to put their creative juices to the test. The workable nature of this Blue LED light enables the user to attach it to any curved surface. The LED lights featured on the strip are covered by a protective silicon layer, making the strip able to withstand a great amount of strain without tearing or breaking. In addition, it's also weather resistant and water proof...not that we recommend dumping liquids anywhere on or near your PC. Note to Modders: The LED strip can be cut at every 3rd LED bulb per internal counting from the power source. So if the bulbs happen to have an odd number after you've divided it by 3, cut the odd number first, then begin to cut in set of 3. Get it? Got it? Good. Specifications: LED Strip Length: 12 inch LED Count: 15 SMD Cable Length: 3 Feet Operating Voltage: 12VDC Operating Current: 20-25mA
Description
Boasting an array of Smurfy good looks, this Blue 12" LED Strip Light is sure to make a smurfy impression on your fellow LAN Smurfers. Sorry...we got a little carried away there. What we went to say was that this Blue 12" LED Strip Light is sure to make a cool impression on your fellow LAN Partygoers. Thanks to it's flexible design, this Logisys 12V LED Strip Light offers unobstructed freedom for the computer lighting professional who wants to put their creative juices to the test. The workable nature of this Blue LED light enables the user to attach it to any curved surface. The LED lights featured on the strip are covered by a protective silicon layer, making the strip able to withstand a great amount of strain without tearing or breaking. In addition, it's also weather resistant and water proof...not that we recommend dumping liquids anywhere on or near your PC. Note to Modders: The LED strip can be cut at every 3rd LED bulb per internal counting from the power source. So if the bulbs happen to have an odd number after you've divided it by 3, cut the odd number first, then begin to cut in set of 3. Get it? Got it? Good. Specifications: LED Strip Length: 12 inch LED Count: 15 SMD Cable Length: 3 Feet Operating Voltage: 12VDC Operating Current: 20-25mA

Suppliers

Company
Product
Description
Supplier Links
12
Malvern, PA, USA
12" LED Strip Light 12V - Blue
805
12" LED Strip Light 12V - Blue 805
Boasting an array of Smurfy good looks, this Blue 12" LED Strip Light is sure to make a smurfy impression on your fellow LAN Smurfers. Sorry...we got a little carried away there. What we went to say was that this Blue 12" LED Strip Light is sure to make a cool impression on your fellow LAN Partygoers. Thanks to it's flexible design, this Logisys 12V LED Strip Light offers unobstructed freedom for the computer lighting professional who wants to put their creative juices to the test. The workable nature of this Blue LED light enables the user to attach it to any curved surface. The LED lights featured on the strip are covered by a protective silicon layer, making the strip able to withstand a great amount of strain without tearing or breaking. In addition, it's also weather resistant and water proof...not that we recommend dumping liquids anywhere on or near your PC. Note to Modders: The LED strip can be cut at every 3rd LED bulb per internal counting from the power source. So if the bulbs happen to have an odd number after you've divided it by 3, cut the odd number first, then begin to cut in set of 3. Get it? Got it? Good. Specifications: LED Strip Length: 12 inch LED Count: 15 SMD Cable Length: 3 Feet Operating Voltage: 12VDC Operating Current: 20-25mA

Boasting an array of Smurfy good looks, this Blue 12" LED Strip Light is sure to make a smurfy impression on your fellow LAN Smurfers.
Sorry...we got a little carried away there. What we went to say was that this Blue 12" LED Strip Light is sure to make a cool impression on your fellow LAN Partygoers. Thanks to it's flexible design, this Logisys 12V LED Strip Light offers unobstructed freedom for the computer lighting professional who wants to put their creative juices to the test.
The workable nature of this Blue LED light enables the user to attach it to any curved surface. The LED lights featured on the strip are covered by a protective silicon layer, making the strip able to withstand a great amount of strain without tearing or breaking. In addition, it's also weather resistant and water proof...not that we recommend dumping liquids anywhere on or near your PC.
Note to Modders: The LED strip can be cut at every 3rd LED bulb per internal counting from the power source. So if the bulbs happen to have an odd number after you've divided it by 3, cut the odd number first, then begin to cut in set of 3. Get it? Got it? Good.
Specifications:

  • LED Strip Length: 12 inch
  • LED Count: 15 SMD
  • Cable Length: 3 Feet
  • Operating Voltage: 12VDC
  • Operating Current: 20-25mA
Supplier's Site

Technical Specifications

  Xoxide
Product Category Illuminators
Product Number 805
Product Name 12" LED Strip Light 12V - Blue
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
DC STANDARD PACK - SL3000/944567 - Cool-Lux
Specs
Illumination Type Photography Light
Voltage 12 to 240 volts
Illuminator Output 100 watts
View Details
Machine Vision Lighting - Spot Light Series - Banner Engineering Corp.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature)
View Details
6W Short Wave UV Tube (254nm) 92-16 - 92-16 - Miles Scientific (Analtech)
Specs
Illumination Type Backlight
Light Source Lamp
Wavelength 254 nm (2540 Å)
View Details