Fiberscope.net by MEDIT Metal Halide Light Source MS-100

Description
Superbright Metal Halide Light Source MS-100 delivers powerful light illumination that is 2 times higher than our super featured MS-24 light source. This light source is perfect for any aread of application where ever any type of scopes can be used. It is designed to produce a brilliant white light with true color rendering and balance. Features include 5300K color temperature, 20 to 100% intensity control via manual iris, low housing temperature.
Description
Superbright Metal Halide Light Source MS-100 delivers powerful light illumination that is 2 times higher than our super featured MS-24 light source. This light source is perfect for any aread of application where ever any type of scopes can be used. It is designed to produce a brilliant white light with true color rendering and balance. Features include 5300K color temperature, 20 to 100% intensity control via manual iris, low housing temperature.

Suppliers

Company
Product
Description
Supplier Links
Metal Halide Light Source - MS-100 - Fiberscope.net by MEDIT
Winnipeg, Manitoba, Canada
Metal Halide Light Source
MS-100
Metal Halide Light Source MS-100
Superbright Metal Halide Light Source MS-100 delivers powerful light illumination that is 2 times higher than our super featured MS-24 light source. This light source is perfect for any aread of application where ever any type of scopes can be used. It is designed to produce a brilliant white light with true color rendering and balance. Features include 5300K color temperature, 20 to 100% intensity control via manual iris, low housing temperature.

Superbright Metal Halide Light Source MS-100 delivers powerful light illumination that is 2 times higher than our super featured MS-24 light source. This light source is perfect for any aread of application where ever any type of scopes can be used.
It is designed to produce a brilliant white light with true color rendering and balance. Features include 5300K color temperature, 20 to 100% intensity control via manual iris, low housing temperature.

Supplier's Site

Technical Specifications

  Fiberscope.net by MEDIT
Product Category Illuminators
Product Number MS-100
Product Name Metal Halide Light Source
Light Source Lamp
Unlock Full Specs
to access all available technical data