The FAD1-02510BHLW11 is a 25mm x 25mm x 10mm brushless DC axial fan with a hydrodynamic bearing, operating at 5 VDC and delivering 1.6 CFM at 8000 rpm. It features plastic UL94V-0 frame and impeller, UL 1571 AWG 28, 140mm wire leads, and operates from -10°C to 70°C with a 50,000-hour life expectancy. Noise level is 18.3 dB(A) at one meter from the intake axis, and weight is 8.0 grams.
FAD1-02510BHLW11 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: Impedance Protected
Bearing Type: Hydro Dynamic
Connection: UL 1571 AWG 28, 140mm Wire Leads
Impeller Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Frame Material: Plastic UL94V-0
Life Expectancy: 50,000 Hours
Approvals: UL, cUL, TUV, CE
Note: FAD1-02510CBLW11, FAD1-02510CHLW11, and FAD1-02510CHMW11 do not have TUV approval
FAN AXIAL 25X10MM 5VDC WIRE
DC Fans DC FAN 25x10mm 5VDC Hydro WIRE
| Qualtek Electronics Corp. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-02510BHLW11 | FAD1-02510BHLW11 | FAD1-02510BHLW11 |
| Product Name | 25x25x10mm, 5 VDC, 1.6 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 1.6 SCFM (2.72 m³/hr) | 1.6 SCFM (2.72 m³/hr) | |
| Maximum Static Pressure | 0.0900 in H2O (0.1681 Torr) | ||
| Maximum Sound Level | 18.3 dbA | 18.3 dbA | |
| Nominal Voltage | 5 volts | 5 volts |