Pneumatic module for single-input clamp control with a foot pedal actuator, mounted in a 7.00" x 4.00" x 4.00" enclosure. Operates within a pressure range of 40 to 150 psig and temperature range of 32 to 140°F. Includes built-in pressure regulation, adjustable speed controls, and an auto-reset feature that returns the clamp to the open position upon power-up. The VA-08-FP variant integrates an MMV-F3QM-F foot pedal actuator as specified in the bill of materials.
Module for Single Input Clamp Control w/Foot Pedal Actuator
| Clippard | |
|---|---|
| Product Category | Specialty Process Controllers |
| Product Number | VA-08-FP |
| Product Name | Pneumatic Circuit Boards - Module For Single Input Clamp Control With Foot Pedal Actuator |
| Form Factor | Pneumatic Circuit Board |