Senior Aerospace Metal Bellows Bellows Reservoirs

Description
The all welded metal construction of Senior Aerospace Metal Bellows’ reservoirs eliminates the leakage problems associated with traditional piston or bladder devices. The welded metal bellows construction provides maintenance free service, high reliability, and long life. These units are ideally suited for, and have a long pedigree on, commercial and military aircraft, ground vehicles and weapons systems. Typical Applications Cooling system storage/compensation Hydraulic system fluid storage/compensation Fuel system storage Principal Advantages Completely maintenance and service free Absolute leak tightness High reliability Impervious to temperature extremes Zero friction – repeatable performance with no wearing parts Long predictable life under operating conditions Indefinite storage time Contaminant free storage and operation Compatible with normal, exotic or corrosive hydraulic fluids Construction Features All welded construction Elimination of elastomeric seals Fabricated from Stainless Steel, High Nickel or Titanium alloys as required by operating parameters
Description
The all welded metal construction of Senior Aerospace Metal Bellows’ reservoirs eliminates the leakage problems associated with traditional piston or bladder devices. The welded metal bellows construction provides maintenance free service, high reliability, and long life. These units are ideally suited for, and have a long pedigree on, commercial and military aircraft, ground vehicles and weapons systems. Typical Applications Cooling system storage/compensation Hydraulic system fluid storage/compensation Fuel system storage Principal Advantages Completely maintenance and service free Absolute leak tightness High reliability Impervious to temperature extremes Zero friction – repeatable performance with no wearing parts Long predictable life under operating conditions Indefinite storage time Contaminant free storage and operation Compatible with normal, exotic or corrosive hydraulic fluids Construction Features All welded construction Elimination of elastomeric seals Fabricated from Stainless Steel, High Nickel or Titanium alloys as required by operating parameters

Suppliers

Company
Product
Description
Supplier Links
Bellows Reservoirs -  - Senior Aerospace Metal Bellows
Sharon, MA, USA
Bellows Reservoirs
Bellows Reservoirs
The all welded metal construction of Senior Aerospace Metal Bellows’ reservoirs eliminates the leakage problems associated with traditional piston or bladder devices. The welded metal bellows construction provides maintenance free service, high reliability, and long life. These units are ideally suited for, and have a long pedigree on, commercial and military aircraft, ground vehicles and weapons systems. Typical Applications Cooling system storage/compensation Hydraulic system fluid storage/compensation Fuel system storage Principal Advantages Completely maintenance and service free Absolute leak tightness High reliability Impervious to temperature extremes Zero friction – repeatable performance with no wearing parts Long predictable life under operating conditions Indefinite storage time Contaminant free storage and operation Compatible with normal, exotic or corrosive hydraulic fluids Construction Features All welded construction Elimination of elastomeric seals Fabricated from Stainless Steel, High Nickel or Titanium alloys as required by operating parameters

The all welded metal construction of Senior Aerospace Metal Bellows’ reservoirs eliminates the leakage problems associated with traditional piston or bladder devices. The welded metal bellows construction provides maintenance free service, high reliability, and long life. These units are ideally suited for, and have a long pedigree on, commercial and military aircraft, ground vehicles and weapons systems.

Typical Applications

  • Cooling system storage/compensation
  • Hydraulic system fluid storage/compensation
  • Fuel system storage

Principal Advantages

  • Completely maintenance and service free
  • Absolute leak tightness
  • High reliability
  • Impervious to temperature extremes
  • Zero friction – repeatable performance with no wearing parts
  • Long predictable life under operating conditions
  • Indefinite storage time
  • Contaminant free storage and operation
  • Compatible with normal, exotic or corrosive hydraulic fluids

Construction Features

  • All welded construction
  • Elimination of elastomeric seals
  • Fabricated from Stainless Steel, High Nickel or Titanium alloys as required by operating parameters
Supplier's Site

Technical Specifications

  Senior Aerospace Metal Bellows
Product Category Hydraulic Reservoirs
Product Name Bellows Reservoirs
Material Stainless; Other Material Type
Unlock Full Specs
to access all available technical data

Similar Products

Fluid Reservoirs -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Reservoir Capacity 16.64 gallons (63 liters)
Dimensions 220mm x 150mm x 160mm
Material Aluminum
View Details
Oil Reservoirs - 61750 - Jergens, Inc.
Specs
Reservoir Capacity 0.0779 gallons (0.2950 liters)
View Details
Blue Color Key, Clear View Oil Reservoir, 1 pt Acrylic, 1/8
Specs
Reservoir Capacity 0.1250 gallons (0.4732 liters)
Material Plastic
Mounting Style Remote Mounting
View Details
Lube USA, Inc.
Specs
Reservoir Capacity 0.7925 gallons (3 liters)
Material Plastic
Reservoir Shape Rectangular
View Details