Since 2003, Thermaltake has been pioneering and improving liquid cooling system and its technology for PC enthusiasts. Forward to today, Thermaltake is still leading the way by making the liquid cooling solution (LCS), a technology often reserved for overclockers and enthusiasts, more powerful, easier to use and maintain. The BigWater 760 Plus Dual Bay Drives Liquid Cooling System is a great testament of how Thermaltake engineers designed a consumer-centric solution that not only greatly simplified the installation process, but as well as bringing enthusiast-grade performance to user looking to upgrade from the traditional air cooling solutions. Features:
Dual 5.25" Drive Bay Design: Liquid Cooling System in-a-box to save the space in the chassis and simplifies installation.
Front- VRTM control knob, adjusts fan speed conveniently without having to reach to the back or inside of the chassis.
Mesh front bezel allows cool air to be accelerated into the cooling radiator to increase thermal efficiency.
Easy to install and gain access to the unit for refill or regular system maintenance.
Built-in Water Level Sensor With Alarm
12cm Motorsport Inspired Radiator:
Dimple Tube Technology swirls the coolant within the radiator to increase thermal transfer.
An all-aluminum radiator featuring expanded outer fins and tube for maximum performance.
Pure Copper-Base Waterblock with high efficiency channel design ensures heat is removed away from the heat source for maximum thermal protection.
Ultra-low noise fan: silent variable fan with blue LED (1600 ~ 2400rpm) - power when you need it; silence when you want it.
High-performance Liquid Pump:
Silent and powerful P500 (500L/hr) pump provides superb performance and reliability.
Ceramic bearing design significantly extends the life-expectancy of the pump for years of worry-free operation.
Universal Socket Compatibility & Accessory Package
All-in-one back-plate design, support all Intel and AMD platform
Universal socket support : Intel: LGA1366, LGA1156, LGA1155, LGA775 AMD: AM3, AM2+, AM2
3/8" UV Sensitive Water Tube: Industrial-grade material to prevent wear & tare from being clogged up or over-bending.
SPECIFICATION:
P/N
CLW0211
2U Bay Drives
Dimension
232mm(L) x 148.6mm(W) x 85mm(H)
Weight
1.245(
Since 2003, Thermaltake has been pioneering and improving liquid cooling system and its technology for PC enthusiasts. Forward to today, Thermaltake is still leading the way by making the liquid cooling solution (LCS), a technology often reserved for overclockers and enthusiasts, more powerful, easier to use and maintain. The BigWater 760 Plus Dual Bay Drives Liquid Cooling System is a great testament of how Thermaltake engineers designed a consumer-centric solution that not only greatly simplified the installation process, but as well as bringing enthusiast-grade performance to user looking to upgrade from the traditional air cooling solutions.
Features:
- Dual 5.25" Drive Bay Design: Liquid Cooling System in-a-box to save the space in the chassis and simplifies installation.
- Front- VRTM control knob, adjusts fan speed conveniently without having to reach to the back or inside of the chassis.
- Mesh front bezel allows cool air to be accelerated into the cooling radiator to increase thermal efficiency.
- Easy to install and gain access to the unit for refill or regular system maintenance.
- Built-in Water Level Sensor With Alarm
- 12cm Motorsport Inspired Radiator:
- Dimple Tube Technology swirls the coolant within the radiator to increase thermal transfer.
- An all-aluminum radiator featuring expanded outer fins and tube for maximum performance.
- Pure Copper-Base Waterblock with high efficiency channel design ensures heat is removed away from the heat source for maximum thermal protection.
- Ultra-low noise fan: silent variable fan with blue LED (1600 ~ 2400rpm) - power when you need it; silence when you want it.
- High-performance Liquid Pump:
- Silent and powerful P500 (500L/hr) pump provides superb performance and reliability.
- Ceramic bearing design significantly extends the life-expectancy of the pump for years of worry-free operation.
- Universal Socket Compatibility & Accessory Package
- All-in-one back-plate design, support all Intel and AMD platform
- Universal socket support :
Intel: LGA1366, LGA1156, LGA1155, LGA775
AMD: AM3, AM2+, AM2
- 3/8" UV Sensitive Water Tube: Industrial-grade material to prevent wear & tare from being clogged up or over-bending.
SPECIFICATION:
| P/N | CLW0211 |
| 2U Bay Drives | Dimension | 232mm(L) x 148.6mm(W) x 85mm(H) |
| Weight | 1.245( |