Distribute clean industrial fluids to machine tools.
DE10 Electric Coolant Dispenser plugs into any standard electric outlet for flexible use. Unit is available in 90-, 140- and 175 gallon tank sizes. Fill tank through fill-hatch or pump-in suction. Unit is safe and easy to be pushed by one person.
Distributes clean coolant to machine sumps. Pair with a coolant sump cleaner for two-unit collection and delivery cycle.
Loads through fill-hatch or suction pump-in
Single-phase electric – plug into any standard outlet
Hand push bar or power tow-bar
Full Specs
Tank Size:
90 gallon (341 l.) 140 gallon (530 l.) 175 gallon (662 l.)
Tank:
Heavy-gauge steel construction Liquid level indicator 6" fill hatch. Bottom drain plug
Transport Base:
PT (push bar/tow bar)
Wheels:
Poly tires: (2) 12"x 3" rigid, (1) 8"x 3" swivel
Electricals:
115 volts - 13.4 amps - 60 hertz - phase 1 15' electric power cord
Pump:
1 HP electric motor driving rotary vane-type air pump
Pumping Rate:
23 gallons (87 liters) per minute
Discharge:
53-80 CFM
Overfill Prevention:
Automatic overfill control, all discharge ports are valved
Hose:
1/4"I.D. x 16' oil-resistant PVC dispensing hose with full-flow shut-off nozzle.
Shipping Weight:
90 gallons - 580 lbs. 140 gallons - 620 lbs. 175 gallons - 735 lbs.
Distribute clean industrial fluids to machine tools.
DE10 Electric Coolant Dispenser plugs into any standard electric outlet for flexible use. Unit is available in 90-, 140- and 175 gallon tank sizes. Fill tank through fill-hatch or pump-in suction. Unit is safe and easy to be pushed by one person.
Distributes clean coolant to machine sumps. Pair with a coolant sump cleaner for two-unit collection and delivery cycle.
- Loads through fill-hatch or suction pump-in
- Single-phase electric – plug into any standard outlet
- Hand push bar or power tow-bar
Full Specs
|
Tank Size: | 90 gallon (341 l.)
140 gallon (530 l.)
175 gallon (662 l.) |
|
Tank: | Heavy-gauge steel construction
Liquid level indicator
6" fill hatch. Bottom drain plug |
|
Transport Base: | PT (push bar/tow bar) |
|
Wheels: | Poly tires: (2) 12"x 3" rigid, (1) 8"x 3" swivel |
|
Electricals: | 115 volts - 13.4 amps - 60 hertz - phase 1 15' electric power cord |
|
Pump: | 1 HP electric motor driving rotary vane-type air pump |
|
Pumping Rate: | 23 gallons (87 liters) per minute |
|
Discharge: | 53-80 CFM |
|
Overfill Prevention: | Automatic overfill control, all discharge ports are valved |
|
Hose: | 1/4"I.D. x 16' oil-resistant PVC dispensing hose with full-flow shut-off nozzle. |
|
Shipping Weight: | 90 gallons - 580 lbs. 140 gallons - 620 lbs. 175 gallons - 735 lbs. |