Tank-style dispenser transports fresh/reconditioned coolant to machine tool. Air-operated dispenser is available in 90-,140- and 175-gallon tanks.Load fluids through fill-hatch or pump-in suctions. Easy for one person to handle with automatic overfill protection.
Deliver and dispense fresh coolant or industrial fluid with the DA5 Dispenser powered by shop air. Available in 90-,140-, and 175-gallon capacities.
|
Tank Size: | 90 gallon (341 l.) 140 gallon (530 l.) 175 gallon (662 l.) |
|
Tank: | Heavy-gauge steel construction Liquid level indicator 6"fill hatch. Bottom drain plug |
|
Transport Base: | PT (push bar/tow bar) |
|
Wheels: | Poly tires: (2) 12"x 3"rigid,(1) 8"x 3" swivel |
|
Pump: | Air-operated vacuum/pressure unit |
|
Requirements: | 1/2" air service line pressre of 75 to 120 PSI |
|
Pumping Rate: | 25 gallons (95 liters) per minute |
|
Discharge: | 53-83 CFM |
|
Overfill Prevention: | Automatic overfill control, all discharge ports valved |
|
Hose: | 1-1/4"I.D. x 16' oil-resistant PVC dispensing hose with full-flow shut-off nozzle |
|
Shipping Weight: | 90 gallon - 470 lbs. 140 gallons-510 lbs. 175 gallons - 625 lbs. |
| CECOR | |
|---|---|
| Product Category | Coolant Systems |
| Product Number | DA5-90PT |
| Product Name | Air Operated Coolant Dispenser |