ERM-3K3UA (aluminum radiator) is designed for industrial cooling and other special thermal applications. With a 24V PMP-450S pump and 9 x 120mm high-flow fans totaling 968CFM, it's the most powerful system available from Koolance. ERM-3K3U provides greater thermal performance at 20% fan speed than previous ERM-2K3U models at 100%. RoHS compliant versions of ERM-3K3U are available. This unit incorporates all-new Koolance electronics, with a 2-line VFD dot matrix display for deeper user control and feedback:
Configure a dynamic fan ramp based on min/max temperature set points
Show flow rate in LPM or GPM (optional Koolance flow meter required)
Show pump and fan RPM
Select only the values you want displayed
Adjust alarm and shutdown points independentally for all temperature sensors
Can be powered on/off via front switch, computer, or other 12VDC signal
Operates on 110V/220V AC power
A prominent white LED-lit reservoir displays the coolant level, combining a waterfall effect when placed upright. The cooling system can be positioned in multiple ways. Feet are included for vertical tower or horizontal orientations, with fans facing up or down. The unit also fits within a 3U profile and includes rack mountable ears. The front display can be rotated for these positions by hand. ERM-3K3U has G 1/4 BSP rear nozzle threads. NOTE: 3 x 700mL bottles of coolant is recommended for this system. Components Required Cooler kits such as the CPU, hard drive, and video/motherboard chipset are not included with Koolance systems. Other liquid components (such as the radiator, pumps, and display) come pre-installed. Components Included Cooling unit (pump/reservoir, radiator, fans, control board, display, etc.), manual, slot interface adapter, power cable, mounting feet, carrying handle, 3 x temperature sensors SPECIFICATION:
Model
ERM-3K3UA
Materials
aluminum heat exchanger, acrylic reservoir, nickel-plated brass hose fittings, steel enclosure
Product Dimensions WxHxD
17.7" x 4.25" x 23" (45cm x 10.8cm x 58.4cm)
Product Weight
28 pounds (13kg)
ERM-3K3UA (aluminum radiator) is designed for industrial cooling and other special thermal applications. With a 24V PMP-450S pump and 9 x 120mm high-flow fans totaling 968CFM, it's the most powerful system available from Koolance. ERM-3K3U provides greater thermal performance at 20% fan speed than previous ERM-2K3U models at 100%. RoHS compliant versions of ERM-3K3U are available.
This unit incorporates all-new Koolance electronics, with a 2-line VFD dot matrix display for deeper user control and feedback:
- Configure a dynamic fan ramp based on min/max temperature set points
- Show flow rate in LPM or GPM (optional Koolance flow meter required)
- Show pump and fan RPM
- Select only the values you want displayed
- Adjust alarm and shutdown points independentally for all temperature sensors
- Can be powered on/off via front switch, computer, or other 12VDC signal
- Operates on 110V/220V AC power
A prominent white LED-lit reservoir displays the coolant level, combining a waterfall effect when placed upright. The cooling system can be positioned in multiple ways. Feet are included for vertical tower or horizontal orientations, with fans facing up or down. The unit also fits within a 3U profile and includes rack mountable ears. The front display can be rotated for these positions by hand. ERM-3K3U has G 1/4 BSP rear nozzle threads. NOTE: 3 x 700mL bottles of coolant is recommended for this system.
Components Required
Cooler kits such as the CPU, hard drive, and video/motherboard chipset are not included with Koolance systems. Other liquid components (such as the radiator, pumps, and display) come pre-installed.
Components Included
Cooling unit (pump/reservoir, radiator, fans, control board, display, etc.), manual, slot interface adapter, power cable, mounting feet, carrying handle, 3 x temperature sensors
SPECIFICATION:
| Model | ERM-3K3UA |
| Materials | aluminum heat exchanger, acrylic reservoir, nickel-plated brass hose fittings, steel enclosure |
| Product Dimensions WxHxD | 17.7" x 4.25" x 23" (45cm x 10.8cm x 58.4cm) |
| Product Weight | 28 pounds (13kg) |