Harwin Plc 4 Pos. Female Receptacle Right-Angle Cable Metal Backshell Kit for Kona KA1-9800400

Description
Aluminium alloy Metal Backshell kit with nickel plating, for right-angle cable connectors - includes 2 metal hood halves and short screws & nuts for joining the halves. Use with the following 4-contact housings: female cable housing KA1-2020498F1 with rear cap KA1-5100498. Can be fitted after cable assembly construction. Tie-band M80-9480000 available separately for attaching braid. See instruction sheet IS-53 for advice on use.
Request a Quote Datasheet
Description
Aluminium alloy Metal Backshell kit with nickel plating, for right-angle cable connectors - includes 2 metal hood halves and short screws & nuts for joining the halves. Use with the following 4-contact housings: female cable housing KA1-2020498F1 with rear cap KA1-5100498. Can be fitted after cable assembly construction. Tie-band M80-9480000 available separately for attaching braid. See instruction sheet IS-53 for advice on use.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Pos. Female Receptacle Right-Angle Cable Metal Backshell Kit for Kona - KA1-9800400 - Harwin Plc
Portsmouth, United Kingdom
4 Pos. Female Receptacle Right-Angle Cable Metal Backshell Kit for Kona
KA1-9800400
4 Pos. Female Receptacle Right-Angle Cable Metal Backshell Kit for Kona KA1-9800400
Aluminium alloy Metal Backshell kit with nickel plating, for right-angle cable connectors - includes 2 metal hood halves and short screws & nuts for joining the halves. Use with the following 4-contact housings: female cable housing KA1-2020498F1 with rear cap KA1-5100498. Can be fitted after cable assembly construction. Tie-band M80-9480000 available separately for attaching braid. See instruction sheet IS-53 for advice on use.
  • Aluminium alloy Metal Backshell kit with nickel plating, for right-angle cable connectors - includes 2 metal hood halves and short screws & nuts for joining the halves.
  • Use with the following 4-contact housings: female cable housing KA1-2020498F1 with rear cap KA1-5100498.
  • Can be fitted after cable assembly construction. Tie-band M80-9480000 available separately for attaching braid. See instruction sheet IS-53 for advice on use.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category Electrical Connector Bases and Covers
Product Number KA1-9800400
Product Name 4 Pos. Female Receptacle Right-Angle Cable Metal Backshell Kit for Kona
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

2+24 Pos. Cable Metal Backshell Kit for Gecko-MT, Hex Socket Screw-Lok - G125-964F1-02-24-00 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 1.46 inch (37.05 mm)
View Details
3 Pos. Male Plug Right-Angle Board Mount Metal Backshell for Kona, Panel Mount - KA1-9610302 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 2.32 inch (59 mm)
View Details
4+16 Pos. Cable Metal Backshell Kit for Gecko-MT, Hex Socket Screw-Lok - G125-964F1-04-16-00 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 1.56 inch (39.55 mm)
View Details
4 Pos. Male Plug Right-Angle Board Mount Metal Backshell for Kona - KA1-9600402 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 2.66 inch (67.5 mm)
View Details