The all-in-one liquid cooling system combines all of the key components we need into an integrative one, without tedious assemblage, users can have cooling ability with high capacity and efficiency. Combines with radiator, pump, water block and cooling fan, the looks of all-in-one liquid cooling system is just like a single cooler which has the same installation steps with others. Features:
Much smaller - all-in-one liquid cooling system design
More silent - silent and powerful mini 12V pump with high reliability
More powerful - dual high performance radiator with a silent PWM fan provides more cooling performance.
Uses 12V connection from computer power supply.
Coolant pre-filled, 30,000 hours of maintenance free from liquid refilling.
Universal retention module design achieves maximum cooling performance at any mounted angle & platform.
SPECIFICATIONS:
Product Name
AIO-S80DP
Product Number
AIO-S80DP-U1
Dimension
121(L) x 114(W) x 128(H) mm
Water Block
Material
Copper
Dimension
70(L) x 54(W) x 14(H) mm
Radiator
Material
Aluminum
Dimension
80(L) x 88.7(W) x 22(H) mm
Fan
Dimension
80(L) x 80(W) x 25(H) mm
Voltage Rating
12V
Input Current
0.12~0.42 A
Speed
1200~3200 R.P.M. (±10%)
Bearing Type
Ball Bearing
Air Flow
27.68~52.72 CFM
Air Pressure
1.84~5.56 mmH2O
Life Expectance
50,000 hrs
Noise Level
16~28 dBA
Connector
4 Pin (PWM Ready)
Voltage Rating
12V
Pump
Input Current
0.3 A
Speed
3100 R.P.M.
Bearing Type
Ceramics Shaft
Water Flow
72 L/hr
Water Pressure
1.2 M
Life Expectance
50000 hrs
Noise Level
19 dBA
Connector
3pin
Net Weight
840 g
Thermal Resistance
0.21~0.38 °C/W
Application
Socket
The all-in-one liquid cooling system combines all of the key components we need into an integrative one, without tedious assemblage, users can have cooling ability with high capacity and efficiency. Combines with radiator, pump, water block and cooling fan, the looks of all-in-one liquid cooling system is just like a single cooler which has the same installation steps with others.
Features:
- Much smaller - all-in-one liquid cooling system design
- More silent - silent and powerful mini 12V pump with high reliability
- More powerful - dual high performance radiator with a silent PWM fan provides more cooling performance.
- Uses 12V connection from computer power supply.
- Coolant pre-filled, 30,000 hours of maintenance free from liquid refilling.
- Universal retention module design achieves maximum cooling performance at any mounted angle & platform.
SPECIFICATIONS:
| Product Name | AIO-S80DP |
| Product Number | AIO-S80DP-U1 |
| Dimension | 121(L) x 114(W) x 128(H) mm |
| Water Block | Material | Copper |
| Dimension | 70(L) x 54(W) x 14(H) mm |
| Radiator | Material | Aluminum |
| Dimension | 80(L) x 88.7(W) x 22(H) mm |
| Fan | Dimension | 80(L) x 80(W) x 25(H) mm |
| Voltage Rating | 12V |
| Input Current | 0.12~0.42 A |
| Speed | 1200~3200 R.P.M. (±10%) |
| Bearing Type | Ball Bearing |
| Air Flow | 27.68~52.72 CFM |
| Air Pressure | 1.84~5.56 mmH2O |
| Life Expectance | 50,000 hrs |
| Noise Level | 16~28 dBA |
| Connector | 4 Pin (PWM Ready) |
| Voltage Rating | 12V |
| Pump | Input Current | 0.3 A |
| Speed | 3100 R.P.M. |
| Bearing Type | Ceramics Shaft |
| Water Flow | 72 L/hr |
| Water Pressure | 1.2 M |
| Life Expectance | 50000 hrs |
| Noise Level | 19 dBA |
| Connector | 3pin |
| Net Weight | 840 g |
| Thermal Resistance | 0.21~0.38 °C/W |
| Application | Socket |