The VA-031 is a pneumatic module designed for back pressure sensing in double-acting cylinders, enabling auto-cycling without timing signals. It measures 6.00" x 3.25" x 3.75" and operates within a pressure range of 40 to 150 psig at temperatures from 32 to 140°F. The module generates output signals (LV+ and LV-) upon cylinder extension and retraction completion, compatible with electronic valves, PLCs, or pneumatic sequencers. It includes a CM-031-PQ circuit manifold and requires 1/4" and 5/32" OD polyurethane tubing for connections.
Back Pressure Sensing for Double-Acting Cylinder
| Clippard | |
|---|---|
| Product Category | Specialty Process Controllers |
| Product Number | VA-031 |
| Product Name | Pneumatic Circuit Boards - Back Pressure Sensing For Double-acting Cylinder |
| Form Factor | Pneumatic Circuit Board |