The VA-023-RD is a two-hand, no-tie-down (THNTD) pneumatic circuit module with red palm buttons, designed to require simultaneous activation of both hands to operate machinery, enhancing operator safety. The module measures 6.25" x 3.50" x 3.25" and operates within a temperature range of 32 to 140°F and a pressure range of 50 to 120 psig. It includes two red palm buttons (PB-1-RD) with 1/4" push-quick fittings, a CM-023-PQ manifold, and integrated polyurethane tubing. The unit complies with ANSI B11.1-1971 and OSHA 1910.217 safety standards for THNTD controls.
Two-Hand, No-Tie-Down Circuit
| Clippard | |
|---|---|
| Product Category | Specialty Process Controllers |
| Product Number | VA-023-RD |
| Product Name | Pneumatic Circuit Boards - Two-hand, No-tie-down Circuit With Red Palm Buttons |
| Form Factor | Pneumatic Circuit Board |