The EXT-440 is Koolance's latest compact external cooling system. It uses a PMP-300 pump, copper core heat exchanger, and a high-speed 108CFM 120mm fan. A RoHS-compliant version is available. A high speed 120mm fan is included for best performance. If quieter operation is preferred, the fan can be easily replaced with a 140mm fan up to 0.3A (using an optional shroud, grill, and fan). A side-mountable bracket kit is also available.
Radiator fan speeds adjust automatically, or with 10 manual levels
Manual pump speed adjustment
Variable temperature alarms on 3 independent sensors
Auto-cycle or static display of all connected temperature sensors
Variable safety shutdown temperature
Blue reservoir LED lighting
Variable temperature alarm and shutdown
Adapted power connection - does not require an AC power outlet
Single high-speed 120mm radiator fan
Optional attachment strap for systems "on the go"
Components Required
Cooler kits such as the CPU, hard drive, and video/motherboard chipset are not included with Koolance systems. To operate the system at minimum, a CPU cooler is required. Other liquid components (such as the radiator, pump, and LED display) come pre-installed. For more information, please see How to Build a Koolance. Components Included Cooling unit (pump/reservoir, radiator, fan, control board, LED display, etc.), manual, slot interface adapter, rubber foot pads, 3 x temperature sensors Specifications:
Model
EXT-440CU
Tubing Size, ID
(Any)
Materials
Copper/Brass Radiator, Aluminum Chassis, Acrylic Reservoir
Product Dimensions WxHxD
6.3" x 3.66" x 11.6" (16cm x 9.3cm x 29.5cm)
Product Weight
5.5 lbs (2.5kg)
The EXT-440 is Koolance's latest compact external cooling system. It uses a PMP-300 pump, copper core heat exchanger, and a high-speed 108CFM 120mm fan. A RoHS-compliant version is available.
A high speed 120mm fan is included for best performance. If quieter operation is preferred, the fan can be easily replaced with a 140mm fan up to 0.3A (using an optional shroud, grill, and fan). A side-mountable bracket kit is also available.
- Radiator fan speeds adjust automatically, or with 10 manual levels
- Manual pump speed adjustment
- Variable temperature alarms on 3 independent sensors
- Auto-cycle or static display of all connected temperature sensors
- Variable safety shutdown temperature
- Blue reservoir LED lighting
- Variable temperature alarm and shutdown
- Adapted power connection - does not require an AC power outlet
- Single high-speed 120mm radiator fan
- Optional attachment strap for systems "on the go"
- Components Required
Cooler kits such as the CPU, hard drive, and video/motherboard chipset are not included with Koolance systems. To operate the system at minimum, a CPU cooler is required. Other liquid components (such as the radiator, pump, and LED display) come pre-installed. For more information, please see How to Build a Koolance.
Components Included
Cooling unit (pump/reservoir, radiator, fan, control board, LED display, etc.), manual, slot interface adapter, rubber foot pads, 3 x temperature sensors
Specifications:
| Model | EXT-440CU |
| Tubing Size, ID | (Any) |
| Materials | Copper/Brass Radiator, Aluminum Chassis, Acrylic Reservoir |
| Product Dimensions WxHxD | 6.3" x 3.66" x 11.6" (16cm x 9.3cm x 29.5cm) |
| Product Weight | 5.5 lbs (2.5kg) |