The FAD1-04010 series is a 40x40x10mm brushless DC axial fan with a plastic UL94V-0 frame and impeller, two ball or hydrodynamic bearings, and UL 1007 AWG 26, 300mm wire leads. It operates from -10°C to 70°C and has a 70,000-hour life expectancy with two ball bearings. The variant FAD1-04010B*HW11 operates at 5VDC, draws 0.160A, consumes 0.80W, runs at 6000 rpm, delivers 6.2 CFM airflow, and generates 26.0 dB/A noise at 1 meter. Its static pressure is 2.540 mmAq. The exact part number FAD1-04010BBHW11 is not listed, but the series variant FAD1-04010B*HW11 matches all key parameters, replacing the double B with a single B as typographically implied.
FAD1-04010BBHW11 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: Impedance Protected
Bearing Type: Two Ball
Connection: UL 1007 AWG 26, 300mm Wire Leads
Impeller Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Frame Material: Plastic UL94V-0
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, TUV, CE
Fan Tubeaxial 5VDC Square - 40mm L x 40mm H Ball 6.2 CFM (0.174m³/min) 2 Wire Leads
FAN AXIAL 40X10MM BALL 5VDC WIRE
DC AXIAL FAN, 40MM, 6.2CFM, 26DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:6.2CFM; Noise Rating:26dBA; Power Rating:800mW; Rated Speed:6000rpm RoHS Compliant: Yes
DC Fans DC FAN 40x10mm Ball 5VDC WIRE
| Qualtek Electronics Corp. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-04010BBHW11 | Q610-ND | FAD1-04010BBHW11 | 45T8795 | FAD1-04010BBHW11 |
| Product Name | 40x40x10mm, 5 VDC, 6.2 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | Dc Axial Fan, 40Mm, 6.2Cfm, 26Dba; Supply Voltage Vdc Qualtek Electronics | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 6.2 SCFM (10.54 m³/hr) | 6.2 SCFM (10.54 m³/hr) | 6.2 SCFM (10.54 m³/hr) | 6.2 SCFM (10.54 m³/hr) | |
| Maximum Static Pressure | 0.1000 in H2O (0.1868 Torr) | 0.1000 in H2O (0.1868 Torr) | |||
| Maximum Sound Level | 26 dbA | 26 dbA | 26 dbA | ||
| Nominal Voltage | 5 volts | 5 volts | 5 volts | 5 volts |