AMETEK Programmable Power DC Power Supplies, DLM 600

Description
The Sorensen DLM 600 series of DC programmable power supplies are designed to provide continuously variable DC output voltage and current for a broad range of applications in a compact 1U (1.75 inches) high, half-rack (8.5 inches) wide chassis. With the use of Zero Voltage Switching (ZVS) technology, these supplies can achieve exceptionally low ripple and noise rivaling larger and more expensive linear power supplies. In addition, the high efficiency and fast load transient response assure that the DLM 600 1/2 rack DC power supply is ideal for even the most demanding applications. The DLM 600 variable DC power supply series is ideal for high-density multiple output rackmount requirements or low-profile benchtop applications. Output voltages from 0-5VDC to 0-300VDC and currents from 0-2A to 0-75A are available. The cooling air intake is at the front and sides with exhaust at the rear and sides. Variable speed fans are controlled as a function of ambient air temperature and load, thus reducing acoustic noise, and increasing fan life. This allows programmable DC supplies to be stacked one directly on top of another without space in between, yielding maximum rackmount packing density and a wide operating temperature of 0-50° C. An optional rackmount kit is available to easily mount one- or two units side-by-side. The front panel layout makes the DLM 600 DC power supply series easy to use. Voltage and current can be set from individual 10-turn potentiometer knobs. Control push buttons include power on, output on, local/remote, voltage/current preview, and overvoltage protection preview. Set point or actual voltage/ current values can be viewed on two 3-1/2-digit LED displays. DLM 600 near-linear DC power supplies can be connected in series or parallel. All models automatically accept any standard single-phase input without manual setup. Features and Benefits High Power Density 600 watts in 1U (1.75 inches) high, half rack (8.5 inches) wide; no top or bottom clearance spacing required. Near Linear Ripple & Noise Ripple as low as 2.5mVrms, noise as low as 15mV p-p. Remote Control 16-bit programming through LXI-compliant Ethernet LAN / RS-232C (Option M130) 12-bit programming through IEEE-488.2 / RS-232C (Option M9G) Standard analog programming 0-5V, 0-10V, or 0-5kΩ. isolated analog programming (option) Pushbutton Preview Overvoltage protection, voltage, and current preview buttons allow viewing these set points at any time with or without the output enabled. Active Down Programming Standard internal circuitry to speed up response time to down programming changes. Universal AC Input Easy leader/follower paralleling with active current sharing. Software IVI-com driver for M130 option Labwindows CVI driver for M9G option Labview driver for M9G option 5 Year Warranty
Request a Quote
Description
The Sorensen DLM 600 series of DC programmable power supplies are designed to provide continuously variable DC output voltage and current for a broad range of applications in a compact 1U (1.75 inches) high, half-rack (8.5 inches) wide chassis. With the use of Zero Voltage Switching (ZVS) technology, these supplies can achieve exceptionally low ripple and noise rivaling larger and more expensive linear power supplies. In addition, the high efficiency and fast load transient response assure that the DLM 600 1/2 rack DC power supply is ideal for even the most demanding applications. The DLM 600 variable DC power supply series is ideal for high-density multiple output rackmount requirements or low-profile benchtop applications. Output voltages from 0-5VDC to 0-300VDC and currents from 0-2A to 0-75A are available. The cooling air intake is at the front and sides with exhaust at the rear and sides. Variable speed fans are controlled as a function of ambient air temperature and load, thus reducing acoustic noise, and increasing fan life. This allows programmable DC supplies to be stacked one directly on top of another without space in between, yielding maximum rackmount packing density and a wide operating temperature of 0-50° C. An optional rackmount kit is available to easily mount one- or two units side-by-side. The front panel layout makes the DLM 600 DC power supply series easy to use. Voltage and current can be set from individual 10-turn potentiometer knobs. Control push buttons include power on, output on, local/remote, voltage/current preview, and overvoltage protection preview. Set point or actual voltage/ current values can be viewed on two 3-1/2-digit LED displays. DLM 600 near-linear DC power supplies can be connected in series or parallel. All models automatically accept any standard single-phase input without manual setup. Features and Benefits High Power Density 600 watts in 1U (1.75 inches) high, half rack (8.5 inches) wide; no top or bottom clearance spacing required. Near Linear Ripple & Noise Ripple as low as 2.5mVrms, noise as low as 15mV p-p. Remote Control 16-bit programming through LXI-compliant Ethernet LAN / RS-232C (Option M130) 12-bit programming through IEEE-488.2 / RS-232C (Option M9G) Standard analog programming 0-5V, 0-10V, or 0-5kΩ. isolated analog programming (option) Pushbutton Preview Overvoltage protection, voltage, and current preview buttons allow viewing these set points at any time with or without the output enabled. Active Down Programming Standard internal circuitry to speed up response time to down programming changes. Universal AC Input Easy leader/follower paralleling with active current sharing. Software IVI-com driver for M130 option Labwindows CVI driver for M9G option Labview driver for M9G option 5 Year Warranty
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Power Supplies, DLM 600 -  - AMETEK Programmable Power
San Diego, CA, United States
DC Power Supplies, DLM 600
DC Power Supplies, DLM 600
The Sorensen DLM 600 series of DC programmable power supplies are designed to provide continuously variable DC output voltage and current for a broad range of applications in a compact 1U (1.75 inches) high, half-rack (8.5 inches) wide chassis. With the use of Zero Voltage Switching (ZVS) technology, these supplies can achieve exceptionally low ripple and noise rivaling larger and more expensive linear power supplies. In addition, the high efficiency and fast load transient response assure that the DLM 600 1/2 rack DC power supply is ideal for even the most demanding applications. The DLM 600 variable DC power supply series is ideal for high-density multiple output rackmount requirements or low-profile benchtop applications. Output voltages from 0-5VDC to 0-300VDC and currents from 0-2A to 0-75A are available. The cooling air intake is at the front and sides with exhaust at the rear and sides. Variable speed fans are controlled as a function of ambient air temperature and load, thus reducing acoustic noise, and increasing fan life. This allows programmable DC supplies to be stacked one directly on top of another without space in between, yielding maximum rackmount packing density and a wide operating temperature of 0-50° C. An optional rackmount kit is available to easily mount one- or two units side-by-side. The front panel layout makes the DLM 600 DC power supply series easy to use. Voltage and current can be set from individual 10-turn potentiometer knobs. Control push buttons include power on, output on, local/remote, voltage/current preview, and overvoltage protection preview. Set point or actual voltage/ current values can be viewed on two 3-1/2-digit LED displays. DLM 600 near-linear DC power supplies can be connected in series or parallel. All models automatically accept any standard single-phase input without manual setup. Features and Benefits High Power Density 600 watts in 1U (1.75 inches) high, half rack (8.5 inches) wide; no top or bottom clearance spacing required. Near Linear Ripple & Noise Ripple as low as 2.5mVrms, noise as low as 15mV p-p. Remote Control 16-bit programming through LXI-compliant Ethernet LAN / RS-232C (Option M130) 12-bit programming through IEEE-488.2 / RS-232C (Option M9G) Standard analog programming 0-5V, 0-10V, or 0-5kΩ. isolated analog programming (option) Pushbutton Preview Overvoltage protection, voltage, and current preview buttons allow viewing these set points at any time with or without the output enabled. Active Down Programming Standard internal circuitry to speed up response time to down programming changes. Universal AC Input Easy leader/follower paralleling with active current sharing. Software IVI-com driver for M130 option Labwindows CVI driver for M9G option Labview driver for M9G option 5 Year Warranty

The Sorensen DLM 600 series of DC programmable power supplies are designed to provide continuously variable DC output voltage and current for a broad range of applications in a compact 1U (1.75 inches) high, half-rack (8.5 inches) wide chassis.
With the use of Zero Voltage Switching (ZVS) technology, these supplies can achieve exceptionally low ripple and noise rivaling larger and more expensive linear power supplies.
In addition, the high efficiency and fast load transient response assure that the DLM 600 1/2 rack DC power supply is ideal for even the most demanding applications.
The DLM 600 variable DC power supply series is ideal for high-density multiple output rackmount requirements or low-profile benchtop applications. Output voltages from 0-5VDC to 0-300VDC and currents from 0-2A to 0-75A are available.
The cooling air intake is at the front and sides with exhaust at the rear and sides. Variable speed fans are controlled as a function of ambient air temperature and load, thus reducing acoustic noise, and increasing fan life. This allows programmable DC supplies to be stacked one directly on top of another without space in between, yielding maximum rackmount packing density and a wide operating temperature of 0-50° C. An optional rackmount kit is available to easily mount one- or two units side-by-side.
The front panel layout makes the DLM 600 DC power supply series easy to use. Voltage and current can be set from individual 10-turn potentiometer knobs. Control push buttons include power on, output on, local/remote, voltage/current preview, and overvoltage protection preview. Set point or actual voltage/ current values can be viewed on two 3-1/2-digit LED displays.
DLM 600 near-linear DC power supplies can be connected in series or parallel. All models automatically accept any standard single-phase input without manual setup.
Features and Benefits


High Power Density
600 watts in 1U (1.75 inches) high, half rack (8.5 inches) wide; no top or bottom clearance spacing required.



Near Linear Ripple & Noise

Ripple as low as 2.5mVrms, noise as low as 15mV p-p.



Remote Control


  • 16-bit programming through LXI-compliant Ethernet LAN / RS-232C (Option M130)
  • 12-bit programming through IEEE-488.2 / RS-232C (Option M9G)
  • Standard analog programming 0-5V, 0-10V, or 0-5kΩ.
  • isolated analog programming (option)


Pushbutton Preview


Overvoltage protection, voltage, and current preview buttons allow viewing these set points at any time with or without the output enabled.



Active Down Programming

Standard internal circuitry to speed up response time to down programming changes.



Universal AC Input


Easy leader/follower paralleling with active current sharing.



Software


  • IVI-com driver for M130 option
  • Labwindows CVI driver for M9G option
  • Labview driver for M9G option


5 Year Warranty

Supplier's Site

Technical Specifications

  AMETEK Programmable Power
Product Category Power Supplies
Product Name DC Power Supplies, DLM 600
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - XEL15-5 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 75 watts
View Details
DC Power Supply - DHP50-200M9D - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 10000 watts
View Details
DC Power Supply - QRD30-1 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 30 watts
View Details