Corsair Memory Gaming Audio Series™ HS1 USB Gaming Headset CA-HS1NA

Description
For people who are serious about gaming, and serious about audio The circumaural, closed-back design offers the long-term playing comfort and immersive multi-channel audio that you demand as a gamer, with a unidirectional noise-cancelling microphone that lets you be heard loud and clear, and audio controls that are easy to use without taking your head out of the game. And because you can't design a great gaming headset without first building a superior pair of headphones, the HS1 uses massive 50mm drivers and carefully tuned acoustical design for pristine reproduction and no-compromises enjoyment of your favorite music and multi-channel movies. The rugged, compact design with replaceable earpads complete the HS1's mission of not only being an audio weapon of choice for intense gaming sessions, but a well-loved piece of enthusiast gear that will meet all your audio needs. Amazing Sound Massive, 50mm drivers greatly reduce the overloading that can occur with 40mm headsets. They deliver more accurate sound reproduction, particularly for low-frequency effects. And, they're less likely to cause the distortion that can make it hard to discern voices and other important audio cues when everything is coming at you fast. In short, you'll hear more audio, more cleanly, giving you a competitive advantage. Intense, Immersive Gaming The circumaural, closed-back design blocks distracting sounds and keeps your head in the game. Dolby® Headphone technology lets you enjoy multi-channel games the way they were intended to be played, with positional cues that put you into the environment in a way that stereo headsets simply can't. The clear, low-noise reproduction of the unidirectional noise-cancelling microphone lets your teammates hear you better, and the extra-large inline volume and microphone control is easy to grab and use when the action heats up — you don't need to take your eyes off the screen. Built for Comfort Not only do the soft, plush fabric earcup covers have better acoustic properties than leatherette — they're also better at absorbing moisture, too. Underneath, memory foam earpads provide a comfortable, realiable fit that confirms to the shape of your head without binding or pinching. Not just for games — great for music and movies, too You can't design a great gaming headset without first building a superior pair of headphones. We began with an obsessive approach to earcup design — tuning and re-tuning the orientation of the 50mm drivers and the baffle geometry to deliver a frequency response curve that reproduces every bit of sonic detail. Th
Description
For people who are serious about gaming, and serious about audio The circumaural, closed-back design offers the long-term playing comfort and immersive multi-channel audio that you demand as a gamer, with a unidirectional noise-cancelling microphone that lets you be heard loud and clear, and audio controls that are easy to use without taking your head out of the game. And because you can't design a great gaming headset without first building a superior pair of headphones, the HS1 uses massive 50mm drivers and carefully tuned acoustical design for pristine reproduction and no-compromises enjoyment of your favorite music and multi-channel movies. The rugged, compact design with replaceable earpads complete the HS1's mission of not only being an audio weapon of choice for intense gaming sessions, but a well-loved piece of enthusiast gear that will meet all your audio needs. Amazing Sound Massive, 50mm drivers greatly reduce the overloading that can occur with 40mm headsets. They deliver more accurate sound reproduction, particularly for low-frequency effects. And, they're less likely to cause the distortion that can make it hard to discern voices and other important audio cues when everything is coming at you fast. In short, you'll hear more audio, more cleanly, giving you a competitive advantage. Intense, Immersive Gaming The circumaural, closed-back design blocks distracting sounds and keeps your head in the game. Dolby® Headphone technology lets you enjoy multi-channel games the way they were intended to be played, with positional cues that put you into the environment in a way that stereo headsets simply can't. The clear, low-noise reproduction of the unidirectional noise-cancelling microphone lets your teammates hear you better, and the extra-large inline volume and microphone control is easy to grab and use when the action heats up — you don't need to take your eyes off the screen. Built for Comfort Not only do the soft, plush fabric earcup covers have better acoustic properties than leatherette — they're also better at absorbing moisture, too. Underneath, memory foam earpads provide a comfortable, realiable fit that confirms to the shape of your head without binding or pinching. Not just for games — great for music and movies, too You can't design a great gaming headset without first building a superior pair of headphones. We began with an obsessive approach to earcup design — tuning and re-tuning the orientation of the 50mm drivers and the baffle geometry to deliver a frequency response curve that reproduces every bit of sonic detail. Th

Suppliers

Company
Product
Description
Supplier Links
Gaming Audio Series™ HS1 USB Gaming Headset - CA-HS1NA - Corsair Memory
Fremont, CA, USA
Gaming Audio Series™ HS1 USB Gaming Headset
CA-HS1NA
Gaming Audio Series™ HS1 USB Gaming Headset CA-HS1NA
For people who are serious about gaming, and serious about audio The circumaural, closed-back design offers the long-term playing comfort and immersive multi-channel audio that you demand as a gamer, with a unidirectional noise-cancelling microphone that lets you be heard loud and clear, and audio controls that are easy to use without taking your head out of the game. And because you can't design a great gaming headset without first building a superior pair of headphones, the HS1 uses massive 50mm drivers and carefully tuned acoustical design for pristine reproduction and no-compromises enjoyment of your favorite music and multi-channel movies. The rugged, compact design with replaceable earpads complete the HS1's mission of not only being an audio weapon of choice for intense gaming sessions, but a well-loved piece of enthusiast gear that will meet all your audio needs. Amazing Sound Massive, 50mm drivers greatly reduce the overloading that can occur with 40mm headsets. They deliver more accurate sound reproduction, particularly for low-frequency effects. And, they're less likely to cause the distortion that can make it hard to discern voices and other important audio cues when everything is coming at you fast. In short, you'll hear more audio, more cleanly, giving you a competitive advantage. Intense, Immersive Gaming The circumaural, closed-back design blocks distracting sounds and keeps your head in the game. Dolby® Headphone technology lets you enjoy multi-channel games the way they were intended to be played, with positional cues that put you into the environment in a way that stereo headsets simply can't. The clear, low-noise reproduction of the unidirectional noise-cancelling microphone lets your teammates hear you better, and the extra-large inline volume and microphone control is easy to grab and use when the action heats up — you don't need to take your eyes off the screen. Built for Comfort Not only do the soft, plush fabric earcup covers have better acoustic properties than leatherette — they're also better at absorbing moisture, too. Underneath, memory foam earpads provide a comfortable, realiable fit that confirms to the shape of your head without binding or pinching. Not just for games — great for music and movies, too You can't design a great gaming headset without first building a superior pair of headphones. We began with an obsessive approach to earcup design — tuning and re-tuning the orientation of the 50mm drivers and the baffle geometry to deliver a frequency response curve that reproduces every bit of sonic detail. Th

For people who are serious about gaming, and serious about audio

The circumaural, closed-back design offers the long-term playing comfort and immersive multi-channel audio that you demand as a gamer, with a unidirectional noise-cancelling microphone that lets you be heard loud and clear, and audio controls that are easy to use without taking your head out of the game.

And because you can't design a great gaming headset without first building a superior pair of headphones, the HS1 uses massive 50mm drivers and carefully tuned acoustical design for pristine reproduction and no-compromises enjoyment of your favorite music and multi-channel movies.

The rugged, compact design with replaceable earpads complete the HS1's mission of not only being an audio weapon of choice for intense gaming sessions, but a well-loved piece of enthusiast gear that will meet all your audio needs.

Amazing Sound

Massive, 50mm drivers greatly reduce the overloading that can occur with 40mm headsets. They deliver more accurate sound reproduction, particularly for low-frequency effects. And, they're less likely to cause the distortion that can make it hard to discern voices and other important audio cues when everything is coming at you fast.

In short, you'll hear more audio, more cleanly, giving you a competitive advantage.

Intense, Immersive Gaming

The circumaural, closed-back design blocks distracting sounds and keeps your head in the game. Dolby® Headphone technology lets you enjoy multi-channel games the way they were intended to be played, with positional cues that put you into the environment in a way that stereo headsets simply can't.

The clear, low-noise reproduction of the unidirectional noise-cancelling microphone lets your teammates hear you better, and the extra-large inline volume and microphone control is easy to grab and use when the action heats up — you don't need to take your eyes off the screen.

Built for Comfort

Not only do the soft, plush fabric earcup covers have better acoustic properties than leatherette — they're also better at absorbing moisture, too. Underneath, memory foam earpads provide a comfortable, realiable fit that confirms to the shape of your head without binding or pinching.

Not just for games — great for music and movies, too

You can't design a great gaming headset without first building a superior pair of headphones.

We began with an obsessive approach to earcup design — tuning and re-tuning the orientation of the 50mm drivers and the baffle geometry to deliver a frequency response curve that reproduces every bit of sonic detail. Th

Supplier's Site

Technical Specifications

  Corsair Memory
Product Category Headsets
Product Number CA-HS1NA
Product Name Gaming Audio Series™ HS1 USB Gaming Headset
Unlock Full Specs
to access all available technical data

Similar Products

 - CS95 Communication Headsets - Koss Corporation
Specs
Type Microphone included
Application Computer; Consumer Electronics / Gaming
Impedance 32 ohms
View Details
O-42 Clear Comfortable Ear-Mic. 2.5mm - O-42 - Prostar Batteries
Specs
Type Wired; Microphone included
View Details