The CM-06 is a pneumatic circuit manifold designed for auto-cycling a double-acting cylinder without limit valves. It measures 6.00" x 3.25" x 3.50" and operates within a pressure range of 40 to 150 psig and temperature range of 32 to 140°F. The manifold integrates push-quick fittings and supports adjustable speed control via miniature needle valves and delay features through R-343 valves. All components are mounted on a subplate compatible with 1/8" NPT and #10-32 threads.
| Clippard | |
|---|---|
| Product Category | Specialty Process Controllers |
| Product Number | CM-06 |
| Product Name | Pneumatic Circuit Boards - Auto Cycling without Limit |
| Form Factor | Pneumatic Circuit Board |