Xoxide XSPC Bay Temparature Sensor Frame 70155

Description
5.25” Bay Temperature Sensor Frame - Holds Two of your shiny new XSPC Temperature Sensors - Dimensions: 149 x 58 x 42.5mm - Removable Brushed Aluminium Faceplates for your choice of color Supplied with two faceplates, screws and allen key. Temperature sensors sold separately
Description
5.25” Bay Temperature Sensor Frame - Holds Two of your shiny new XSPC Temperature Sensors - Dimensions: 149 x 58 x 42.5mm - Removable Brushed Aluminium Faceplates for your choice of color Supplied with two faceplates, screws and allen key. Temperature sensors sold separately

Suppliers

Company
Product
Description
Supplier Links
XSPC Bay Temparature Sensor Frame - 70155 - Xoxide
Malvern, PA, USA
XSPC Bay Temparature Sensor Frame
70155
XSPC Bay Temparature Sensor Frame 70155
5.25” Bay Temperature Sensor Frame - Holds Two of your shiny new XSPC Temperature Sensors - Dimensions: 149 x 58 x 42.5mm - Removable Brushed Aluminium Faceplates for your choice of color Supplied with two faceplates, screws and allen key. Temperature sensors sold separately

5.25” Bay Temperature Sensor Frame

- Holds Two of your shiny new XSPC Temperature Sensors
- Dimensions: 149 x 58 x 42.5mm
- Removable Brushed Aluminium Faceplates for your choice of color

Supplied with two faceplates, screws and allen key.
Temperature sensors sold separately

Supplier's Site

Technical Specifications

  Xoxide
Product Category Temperature Indicators
Product Number 70155
Product Name XSPC Bay Temparature Sensor Frame
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Thermocouple Pyrometer - 28-02800 - Pyromation
Specs
Mounting Options Portable or Hand Held; Self-Contained/Stand Alone Instrument
Sensed Temperature Range -418 to 2501 F (-250 to 1372 C)
Input Options Accepts Thermocouple Inputs
View Details
Programmable LED Indicator, 2 Relay, Front Key Programmable - 5714 - Conax Technologies
Specs
Mounting Options Panel Mount (Meter)
Reference Material Platinum; Nickel/Nickel Alloys
Probe Resistance Values 10 Ohms to 100 kOhms
View Details
Temperature Meter - PCE-T 330 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Portable or Hand Held
Sensed Temperature Range -328 to 2498 F (-200 to 1370 C)
Input Options Permanent Sensor or Probe (Not detachable or Interchangeable); Accepts Thermocouple Inputs
View Details
Motor Temperature Monitoring Unit - SD241-B - ABB Measurement & Analytics
Specs
Display None - No Display
AC Voltage Accepts AC Voltage Inputs
AC Voltage Range 115 to 230 volts
View Details