Xoxide XSPC White LCD Temperature Sensor 70154

Description
Knowing what is going on inside your PC in terms of heat is critical to max out your performance. Now you can keep tabs on your temps, while adding style to your case. - Display Temperatures up to 70c - Display Temperatures down to -40c - Sensor can be mounted up to 500mm away from LCD - 4 Pin Molex pass through connector 5V - 50mm x 30mm x 15mm Available with Blue, Red, Orange, Green or White backlights
Description
Knowing what is going on inside your PC in terms of heat is critical to max out your performance. Now you can keep tabs on your temps, while adding style to your case. - Display Temperatures up to 70c - Display Temperatures down to -40c - Sensor can be mounted up to 500mm away from LCD - 4 Pin Molex pass through connector 5V - 50mm x 30mm x 15mm Available with Blue, Red, Orange, Green or White backlights

Suppliers

Company
Product
Description
Supplier Links
XSPC White LCD Temperature Sensor - 70154 - Xoxide
Malvern, PA, USA
XSPC White LCD Temperature Sensor
70154
XSPC White LCD Temperature Sensor 70154
Knowing what is going on inside your PC in terms of heat is critical to max out your performance. Now you can keep tabs on your temps, while adding style to your case. - Display Temperatures up to 70c - Display Temperatures down to -40c - Sensor can be mounted up to 500mm away from LCD - 4 Pin Molex pass through connector 5V - 50mm x 30mm x 15mm Available with Blue, Red, Orange, Green or White backlights

Knowing what is going on inside your PC in terms of heat is critical to max out your performance. Now you can keep tabs on your temps, while adding style to your case.
- Display Temperatures up to 70c
- Display Temperatures down to -40c
- Sensor can be mounted up to 500mm away from LCD
- 4 Pin Molex pass through connector 5V
- 50mm x 30mm x 15mm

Available with Blue, Red, Orange, Green or White backlights

Supplier's Site

Technical Specifications

  Xoxide
Product Category Temperature Indicators
Product Number 70154
Product Name XSPC White LCD Temperature Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Digital Indicator - Accessories -  - Pyromation
Specs
Mounting Options Portable or Hand Held; Self-Contained/Stand Alone Instrument
Reference Material Platinum
Probe Resistance Values 3 wire Pt100
View Details
Programmable LED Indicator, 2 Relay, Front Key Programmable - 5714 - Conax Technologies
Specs
Mounting Options Panel Mount (Meter)
Reference Material Platinum; Nickel/Nickel Alloys
Probe Resistance Values 10 Ohms to 100 kOhms
View Details
Multifunction Thermometer - PCE-THD 50 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Portable or Hand Held
Sensed Temperature Range -148 to 2502 F (-100 to 1372 C)
Input Options Permanent Sensor or Probe (Not detachable or Interchangeable); Accepts Thermocouple Inputs
View Details
Motor Temperature Monitoring Unit - SD241-B - ABB Measurement & Analytics
Specs
Display None - No Display
AC Voltage Accepts AC Voltage Inputs
AC Voltage Range 115 to 230 volts
View Details