Xoxide Zalman Clip-on Notebook Speakers 70140

Description
Description: Clip-on Type Stereo Speaker for Notebook This Clip-on type speaker can be attached to a notebook’s LCD monitor and is highly space-efficient. With 2 Satellites, it provides stereo sound that is close to the original. Built-in Amp for Powerful Sound and Superior Audio Quality Built-in amplifiers inside the 2 speakers deliver powerful sound for enjoying music, movie and game. Optimal Design and Compact Size for Notebook The Black, Silver and Green colors match well with a wide range of notebooks. At a compact size of 50(W) x 40(D) x 120(H) mm, it is portable and easy to store. Plug & Play Support and Convenient Installation with USB Power Support ZM-NSP100 speaker supports Plug & Play, so there are no complicated installation procedures. It can be used instantly by connecting to the notebook. Travel Pouch Included for Easy Storage The speaker can be safely stored and carried in the travel pouch provided. Specifications: • Dimensions 50(W) x 40(D) x 120(H) mm • Weight 150g • Power 3W + 3W = 6W RMS Total • Speakers 30mm 40Ohm 3W x 2pcs • Frequency Response Range 60Hz~18KHz • Connectivity : Cable length 0.75m : Connectors USB Port • Convenience : Plug and Play : Travel Pouch Included
Description
Description: Clip-on Type Stereo Speaker for Notebook This Clip-on type speaker can be attached to a notebook’s LCD monitor and is highly space-efficient. With 2 Satellites, it provides stereo sound that is close to the original. Built-in Amp for Powerful Sound and Superior Audio Quality Built-in amplifiers inside the 2 speakers deliver powerful sound for enjoying music, movie and game. Optimal Design and Compact Size for Notebook The Black, Silver and Green colors match well with a wide range of notebooks. At a compact size of 50(W) x 40(D) x 120(H) mm, it is portable and easy to store. Plug & Play Support and Convenient Installation with USB Power Support ZM-NSP100 speaker supports Plug & Play, so there are no complicated installation procedures. It can be used instantly by connecting to the notebook. Travel Pouch Included for Easy Storage The speaker can be safely stored and carried in the travel pouch provided. Specifications: • Dimensions 50(W) x 40(D) x 120(H) mm • Weight 150g • Power 3W + 3W = 6W RMS Total • Speakers 30mm 40Ohm 3W x 2pcs • Frequency Response Range 60Hz~18KHz • Connectivity : Cable length 0.75m : Connectors USB Port • Convenience : Plug and Play : Travel Pouch Included

Suppliers

Company
Product
Description
Supplier Links
Zalman Clip-on Notebook Speakers - 70140 - Xoxide
Malvern, PA, USA
Zalman Clip-on Notebook Speakers
70140
Zalman Clip-on Notebook Speakers 70140
Description: Clip-on Type Stereo Speaker for Notebook This Clip-on type speaker can be attached to a notebook’s LCD monitor and is highly space-efficient. With 2 Satellites, it provides stereo sound that is close to the original. Built-in Amp for Powerful Sound and Superior Audio Quality Built-in amplifiers inside the 2 speakers deliver powerful sound for enjoying music, movie and game. Optimal Design and Compact Size for Notebook The Black, Silver and Green colors match well with a wide range of notebooks. At a compact size of 50(W) x 40(D) x 120(H) mm, it is portable and easy to store. Plug & Play Support and Convenient Installation with USB Power Support ZM-NSP100 speaker supports Plug & Play, so there are no complicated installation procedures. It can be used instantly by connecting to the notebook. Travel Pouch Included for Easy Storage The speaker can be safely stored and carried in the travel pouch provided. Specifications: • Dimensions 50(W) x 40(D) x 120(H) mm • Weight 150g • Power 3W + 3W = 6W RMS Total • Speakers 30mm 40Ohm 3W x 2pcs • Frequency Response Range 60Hz~18KHz • Connectivity : Cable length 0.75m : Connectors USB Port • Convenience : Plug and Play : Travel Pouch Included

Description:
Clip-on Type Stereo Speaker for Notebook
This Clip-on type speaker can be attached to a notebook’s LCD monitor and is highly space-efficient. With 2 Satellites, it provides stereo sound that is close to the original.
Built-in Amp for Powerful Sound and Superior Audio Quality
Built-in amplifiers inside the 2 speakers deliver powerful sound for enjoying music, movie and game.
Optimal Design and Compact Size for Notebook
The Black, Silver and Green colors match well with a wide range of notebooks. At a compact size of 50(W) x 40(D) x 120(H) mm, it is portable and easy to store.
Plug & Play Support and Convenient Installation with USB Power Support
ZM-NSP100 speaker supports Plug & Play, so there are no complicated installation procedures. It can be used instantly by connecting to the notebook.
Travel Pouch Included for Easy Storage
The speaker can be safely stored and carried in the travel pouch provided.
Specifications:

•Dimensions 50(W) x 40(D) x 120(H) mm
•Weight 150g
•Power 3W + 3W = 6W RMS Total
•Speakers 30mm 40Ohm 3W x 2pcs
•Frequency Response Range 60Hz~18KHz
•Connectivity
: Cable length 0.75m
: Connectors USB Port
•Convenience
: Plug and Play
: Travel Pouch Included
Supplier's Site

Technical Specifications

  Xoxide
Product Category Speakers
Product Number 70140
Product Name Zalman Clip-on Notebook Speakers
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 527004 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 87 dB
Impedance 8 ohms
Size 0.31 inch (8 mm)
View Details
Speaker assembly, 30W, 8ohm, 4 pack - K8593103A-01 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Speakers - 2603-CAC42-03W42-28-2X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 420 Hz
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details