RS Components, Ltd. Speaker Drivers 3643357

Description
Visaton FRS 7 8 OHM Speaker Driver
Request a Quote
Description
Visaton FRS 7 8 OHM Speaker Driver
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Speaker Drivers - 3643357 - RS Components, Ltd.
Corby, Northants, United Kingdom
Speaker Drivers
3643357
Speaker Drivers 3643357
Visaton FRS 7 8 OHM Speaker Driver

Visaton FRS 7 8 OHM Speaker Driver

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Speakers
Product Number 3643357
Product Name Speaker Drivers
Size 2.62 inch (66 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 7560142 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
Size 7.09 inch (180 mm)
View Details
Speakers - 526898 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Impedance 8 ohms
Frequency Response 13000 Hz
View Details
Speaker Drivers - 526784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 2.20 inch (56 mm)
View Details
Speaker Drivers - 1976430 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.27 inch (83 mm)
View Details