Xoxide Evercool Extendable Notebook Cooling Pad/Speakers 70082

Description
¡E Providing effective notebook cooling and great sound quality ¡E Expanding mechanism, compatible with most notebooks from 10 to 17in ¡E Built-in 2 USB digital speakers better than notebook built-in speakers ¡E Power and sound via single USB port ¡E Use as notebook cooling pad with speakers or standalone as portable speakers ¡E Compact and lightweight, easy to carry Product Specifications Outline Dimension: 220 x 70 x 34 mm Driver Unit: 1.5'in 8£[ 2W x 2 Satellite Output Power: 0.6W RMS per speaker Total Output Power: 1.2W RMS Frequency Response: 180 Hz ~ 18K Hz Power Supply: USB powered (DC 5V)
Description
¡E Providing effective notebook cooling and great sound quality ¡E Expanding mechanism, compatible with most notebooks from 10 to 17in ¡E Built-in 2 USB digital speakers better than notebook built-in speakers ¡E Power and sound via single USB port ¡E Use as notebook cooling pad with speakers or standalone as portable speakers ¡E Compact and lightweight, easy to carry Product Specifications Outline Dimension: 220 x 70 x 34 mm Driver Unit: 1.5'in 8£[ 2W x 2 Satellite Output Power: 0.6W RMS per speaker Total Output Power: 1.2W RMS Frequency Response: 180 Hz ~ 18K Hz Power Supply: USB powered (DC 5V)

Suppliers

Company
Product
Description
Supplier Links
Evercool Extendable Notebook Cooling Pad/Speakers - 70082 - Xoxide
Malvern, PA, USA
Evercool Extendable Notebook Cooling Pad/Speakers
70082
Evercool Extendable Notebook Cooling Pad/Speakers 70082
¡E Providing effective notebook cooling and great sound quality ¡E Expanding mechanism, compatible with most notebooks from 10 to 17in ¡E Built-in 2 USB digital speakers better than notebook built-in speakers ¡E Power and sound via single USB port ¡E Use as notebook cooling pad with speakers or standalone as portable speakers ¡E Compact and lightweight, easy to carry Product Specifications Outline Dimension: 220 x 70 x 34 mm Driver Unit: 1.5'in 8£[ 2W x 2 Satellite Output Power: 0.6W RMS per speaker Total Output Power: 1.2W RMS Frequency Response: 180 Hz ~ 18K Hz Power Supply: USB powered (DC 5V)

¡E Providing effective notebook cooling and great sound quality ¡E Expanding mechanism, compatible with most notebooks from 10 to 17in ¡E Built-in 2 USB digital speakers better than notebook built-in speakers ¡E Power and sound via single USB port ¡E Use as notebook cooling pad with speakers or standalone as portable speakers ¡E Compact and lightweight, easy to carry


Product Specifications

Outline Dimension: 220 x 70 x 34 mm
Driver Unit: 1.5'in 8£[ 2W x 2
Satellite Output Power: 0.6W RMS per speaker
Total Output Power: 1.2W RMS
Frequency Response: 180 Hz ~ 18K Hz
Power Supply: USB powered (DC 5V)

Supplier's Site

Technical Specifications

  Xoxide
Product Category Speakers
Product Number 70082
Product Name Evercool Extendable Notebook Cooling Pad/Speakers
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7564595 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 0.79 inch (20 mm)
View Details
SLM800 StreamLine® Modular High-Output Electronic Sounders - SLM800GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 99 to 115 dB
Size 3.44 inch (87 mm)
View Details
Speakers - 2603-CAC40-02W90-15-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 900 Hz
Weight 14.50 g (0.51 oz)
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details