Xoxide Swiftech MCP35X Water Pump 70030

Description
The MCP35X pump is a substantial evolution from the long-established MCP355 series. It differentiates itself from its older sibling by two primary features: The pump housing has been redesigned to provide considerably enhanced hydraulic performance, and is compatible with multiple tubing options thanks to the adoption of the G1/4 port standard. It can also host an optional "built-in" reservoir (sold separately), and remains compatible with all MCP3XX series pumps. The motor is now PWM compatible, allowing variable speed control through the motherboard from 1300 to 4500 rpm. Specifications: Motor type: Electronically commutated, brushless DC, spherical motor Nominal voltage: 12 V DC Operating voltage range: 9 to 13.4 VDC Max. nominal power (@12 V): 18 W Max. nominal current (@12 V): 1.5 A Max. nominal head (@12 V): 14.7 ft (4.4m) Max nominal discharge (@12 V): ~ 4.75 GPM (17.5 LPM) Maximum pressure: 22 PSI (1.5 BAR) Temperature range: Up to 140°F (60°C) Power connector: Molex 4 pin PWM + RPM Signals: 4-pin connector RoHS Compliant Port thread: Standard G1/4 MTBF: 50,000 Hours Includes: MCP35x Pump, Mounting Foam, Mounting Screws, 2 x G1/4 barbs
Description
The MCP35X pump is a substantial evolution from the long-established MCP355 series. It differentiates itself from its older sibling by two primary features: The pump housing has been redesigned to provide considerably enhanced hydraulic performance, and is compatible with multiple tubing options thanks to the adoption of the G1/4 port standard. It can also host an optional "built-in" reservoir (sold separately), and remains compatible with all MCP3XX series pumps. The motor is now PWM compatible, allowing variable speed control through the motherboard from 1300 to 4500 rpm. Specifications: Motor type: Electronically commutated, brushless DC, spherical motor Nominal voltage: 12 V DC Operating voltage range: 9 to 13.4 VDC Max. nominal power (@12 V): 18 W Max. nominal current (@12 V): 1.5 A Max. nominal head (@12 V): 14.7 ft (4.4m) Max nominal discharge (@12 V): ~ 4.75 GPM (17.5 LPM) Maximum pressure: 22 PSI (1.5 BAR) Temperature range: Up to 140°F (60°C) Power connector: Molex 4 pin PWM + RPM Signals: 4-pin connector RoHS Compliant Port thread: Standard G1/4 MTBF: 50,000 Hours Includes: MCP35x Pump, Mounting Foam, Mounting Screws, 2 x G1/4 barbs

Suppliers

Company
Product
Description
Supplier Links
Swiftech MCP35X Water Pump - 70030 - Xoxide
Malvern, PA, USA
Swiftech MCP35X Water Pump
70030
Swiftech MCP35X Water Pump 70030
The MCP35X pump is a substantial evolution from the long-established MCP355 series. It differentiates itself from its older sibling by two primary features: The pump housing has been redesigned to provide considerably enhanced hydraulic performance, and is compatible with multiple tubing options thanks to the adoption of the G1/4 port standard. It can also host an optional "built-in" reservoir (sold separately), and remains compatible with all MCP3XX series pumps. The motor is now PWM compatible, allowing variable speed control through the motherboard from 1300 to 4500 rpm. Specifications: Motor type: Electronically commutated, brushless DC, spherical motor Nominal voltage: 12 V DC Operating voltage range: 9 to 13.4 VDC Max. nominal power (@12 V): 18 W Max. nominal current (@12 V): 1.5 A Max. nominal head (@12 V): 14.7 ft (4.4m) Max nominal discharge (@12 V): ~ 4.75 GPM (17.5 LPM) Maximum pressure: 22 PSI (1.5 BAR) Temperature range: Up to 140°F (60°C) Power connector: Molex 4 pin PWM + RPM Signals: 4-pin connector RoHS Compliant Port thread: Standard G1/4 MTBF: 50,000 Hours Includes: MCP35x Pump, Mounting Foam, Mounting Screws, 2 x G1/4 barbs

The MCP35X pump is a substantial evolution from the long-established MCP355 series. It differentiates itself from its older sibling by two primary features: The pump housing has been redesigned to provide considerably enhanced hydraulic performance, and is compatible with multiple tubing options thanks to the adoption of the G1/4 port standard. It can also host an optional "built-in" reservoir (sold separately), and remains compatible with all MCP3XX series pumps. The motor is now PWM compatible, allowing variable speed control through the motherboard from 1300 to 4500 rpm.
Specifications:

  • Motor type: Electronically commutated, brushless DC, spherical motor
  • Nominal voltage: 12 V DC
  • Operating voltage range: 9 to 13.4 VDC
  • Max. nominal power (@12 V): 18 W
  • Max. nominal current (@12 V): 1.5 A
  • Max. nominal head (@12 V): 14.7 ft (4.4m)
  • Max nominal discharge (@12 V): ~ 4.75 GPM (17.5 LPM)
  • Maximum pressure: 22 PSI (1.5 BAR)
  • Temperature range: Up to 140°F (60°C)
  • Power connector: Molex 4 pin
  • PWM + RPM Signals: 4-pin connector
  • RoHS Compliant
  • Port thread: Standard G1/4
  • MTBF: 50,000 Hours
  • Includes: MCP35x Pump, Mounting Foam, Mounting Screws, 2 x G1/4 barbs
Supplier's Site

Technical Specifications

  Xoxide
Product Category Liquid Handling Pumps
Product Number 70030
Product Name Swiftech MCP35X Water Pump
Media Water Pump
Unlock Full Specs
to access all available technical data

Similar Products

Shoebox Air Powered Hydraulic Pumps - 61755 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 4500.0 psi (3164 m of Water)
Liquid Flow 0.433 GPM (1.64 L/min)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
PSD/6 - 63133-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
Fluid Transfer Helical Gear Pump - FTP2 Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 725.2 psi (510 m of Water)
Liquid Flow 2.772 to 13.886 GPM (10.50 to 52.60 L/min)
View Details