Xoxide Arctic Silver 5 Thermal Compound (12 gram) 405

Description
Introducing Arctic Silver 5 With its unique high-density filling of micronized silver and enhanced thermally conductive ceramic particles, Arctic Silver 5 provides a new level of performance and stability. Arctic Silver 5 is optimized for use between modern high-power CPUs and high performance heatsinks or water-cooling solutions. Contains 99.9% pure silver: Arctic Silver 5 uses three unique shapes and sizes of pure silver particles to maximize particle-to-particle contact area and thermal transfer. High-Density: Arctic Silver 5 contains over 88% thermally Conductive filler by weight. In addition to micronized silver, Arctic Silver 5 also contains sub-micron zinc oxide, aluminum oxide and boron nitride particles. These thermally-enhanced ceramic particles improve the compound's performance and long-term stability. Controlled Triple-Phase Viscosity: Arctic Silver 5 does not contain any silicone. The suspension fluid is a proprietary mixture of advanced polysynthetic oils that work together to provide three distinctive functional phases. As it comes from the tube, Arctic Silver 5's consistency is engineered for easy application. During the CPU's initial use, the compound thins out to enhance the filling of the microscopic valleys and ensure the best physical contact between the heatsink and the CPU core. Then the compound thickens slightly over the next 50 to 200 hours of use to its final consistency designed for long-term stability. (This should not be confused with conventional phase change pads that are pre-attached to many heatsinks. Those pads melt each time they get hot then re-solidify when they cool. The viscosity changes that Arctic Silver 5 goes through are much more subtle and ultimately much more effective.) Not Electrically Conductive: Arctic Silver 5 was formulated to conduct heat, not electricity. (While much safer than electrically conductive silver and copper greases, Arctic Silver 5 should be kept away from electrical traces, pins, and leads. While it is not electrically conductive, the compound is very slightly capacitive and could potentially cause problems if it bridges two close-proximity electrical paths.) Absolute Stability: Arctic Silver 5 will not separate, run, migrate, or bleed. Specifications Thermal Conductance: >350,000W/m2 °C (0.001 inch layer) Thermal Resistance: <0.0045°C-in2/Watt (0.001 inch layer) Average Particle Size: <0.49 microns <0.000020 inch Extended Temperature Limits: Peak: –50°C to >180°C Long-Te
Description
Introducing Arctic Silver 5 With its unique high-density filling of micronized silver and enhanced thermally conductive ceramic particles, Arctic Silver 5 provides a new level of performance and stability. Arctic Silver 5 is optimized for use between modern high-power CPUs and high performance heatsinks or water-cooling solutions. Contains 99.9% pure silver: Arctic Silver 5 uses three unique shapes and sizes of pure silver particles to maximize particle-to-particle contact area and thermal transfer. High-Density: Arctic Silver 5 contains over 88% thermally Conductive filler by weight. In addition to micronized silver, Arctic Silver 5 also contains sub-micron zinc oxide, aluminum oxide and boron nitride particles. These thermally-enhanced ceramic particles improve the compound's performance and long-term stability. Controlled Triple-Phase Viscosity: Arctic Silver 5 does not contain any silicone. The suspension fluid is a proprietary mixture of advanced polysynthetic oils that work together to provide three distinctive functional phases. As it comes from the tube, Arctic Silver 5's consistency is engineered for easy application. During the CPU's initial use, the compound thins out to enhance the filling of the microscopic valleys and ensure the best physical contact between the heatsink and the CPU core. Then the compound thickens slightly over the next 50 to 200 hours of use to its final consistency designed for long-term stability. (This should not be confused with conventional phase change pads that are pre-attached to many heatsinks. Those pads melt each time they get hot then re-solidify when they cool. The viscosity changes that Arctic Silver 5 goes through are much more subtle and ultimately much more effective.) Not Electrically Conductive: Arctic Silver 5 was formulated to conduct heat, not electricity. (While much safer than electrically conductive silver and copper greases, Arctic Silver 5 should be kept away from electrical traces, pins, and leads. While it is not electrically conductive, the compound is very slightly capacitive and could potentially cause problems if it bridges two close-proximity electrical paths.) Absolute Stability: Arctic Silver 5 will not separate, run, migrate, or bleed. Specifications Thermal Conductance: >350,000W/m2 °C (0.001 inch layer) Thermal Resistance: <0.0045°C-in2/Watt (0.001 inch layer) Average Particle Size: <0.49 microns <0.000020 inch Extended Temperature Limits: Peak: –50°C to >180°C Long-Te

Suppliers

Company
Product
Description
Supplier Links
Arctic Silver 5 Thermal Compound (12 gram) - 405 - Xoxide
Malvern, PA, USA
Arctic Silver 5 Thermal Compound (12 gram)
405
Arctic Silver 5 Thermal Compound (12 gram) 405
Introducing Arctic Silver 5 With its unique high-density filling of micronized silver and enhanced thermally conductive ceramic particles, Arctic Silver 5 provides a new level of performance and stability. Arctic Silver 5 is optimized for use between modern high-power CPUs and high performance heatsinks or water-cooling solutions. Contains 99.9% pure silver: Arctic Silver 5 uses three unique shapes and sizes of pure silver particles to maximize particle-to-particle contact area and thermal transfer. High-Density: Arctic Silver 5 contains over 88% thermally Conductive filler by weight. In addition to micronized silver, Arctic Silver 5 also contains sub-micron zinc oxide, aluminum oxide and boron nitride particles. These thermally-enhanced ceramic particles improve the compound's performance and long-term stability. Controlled Triple-Phase Viscosity: Arctic Silver 5 does not contain any silicone. The suspension fluid is a proprietary mixture of advanced polysynthetic oils that work together to provide three distinctive functional phases. As it comes from the tube, Arctic Silver 5's consistency is engineered for easy application. During the CPU's initial use, the compound thins out to enhance the filling of the microscopic valleys and ensure the best physical contact between the heatsink and the CPU core. Then the compound thickens slightly over the next 50 to 200 hours of use to its final consistency designed for long-term stability. (This should not be confused with conventional phase change pads that are pre-attached to many heatsinks. Those pads melt each time they get hot then re-solidify when they cool. The viscosity changes that Arctic Silver 5 goes through are much more subtle and ultimately much more effective.) Not Electrically Conductive: Arctic Silver 5 was formulated to conduct heat, not electricity. (While much safer than electrically conductive silver and copper greases, Arctic Silver 5 should be kept away from electrical traces, pins, and leads. While it is not electrically conductive, the compound is very slightly capacitive and could potentially cause problems if it bridges two close-proximity electrical paths.) Absolute Stability: Arctic Silver 5 will not separate, run, migrate, or bleed. Specifications Thermal Conductance: >350,000W/m2 °C (0.001 inch layer) Thermal Resistance: <0.0045°C-in2/Watt (0.001 inch layer) Average Particle Size: <0.49 microns <0.000020 inch Extended Temperature Limits: Peak: –50°C to >180°C Long-Te

Introducing Arctic Silver 5 With its unique high-density filling of micronized silver and enhanced thermally conductive ceramic particles, Arctic Silver 5 provides a new level of performance and stability.
Arctic Silver 5 is optimized for use between modern high-power CPUs and high performance heatsinks or water-cooling solutions.
Contains 99.9% pure silver:
Arctic Silver 5 uses three unique shapes and sizes of pure silver particles to maximize particle-to-particle contact area and thermal transfer.
High-Density:
Arctic Silver 5 contains over 88% thermally Conductive filler by weight. In addition to micronized silver, Arctic Silver 5 also contains sub-micron zinc oxide, aluminum oxide and boron nitride particles. These thermally-enhanced ceramic particles improve the compound's performance and long-term stability.
Controlled Triple-Phase Viscosity:
Arctic Silver 5 does not contain any silicone. The suspension fluid is a proprietary mixture of advanced polysynthetic oils that work together to provide three distinctive functional phases. As it comes from the tube, Arctic Silver 5's consistency is engineered for easy application. During the CPU's initial use, the compound thins out to enhance the filling of the microscopic valleys and ensure the best physical contact between the heatsink and the CPU core. Then the compound thickens slightly over the next 50 to 200 hours of use to its final consistency designed for long-term stability.
(This should not be confused with conventional phase change pads that are pre-attached to many heatsinks. Those pads melt each time they get hot then re-solidify when they cool. The viscosity changes that Arctic Silver 5 goes through are much more subtle and ultimately much more effective.)
Not Electrically Conductive:
Arctic Silver 5 was formulated to conduct heat, not electricity.
(While much safer than electrically conductive silver and copper greases, Arctic Silver 5 should be kept away from electrical traces, pins, and leads. While it is not electrically conductive, the compound is very slightly capacitive and could potentially cause problems if it bridges two close-proximity electrical paths.)
Absolute Stability:
Arctic Silver 5 will not separate, run, migrate, or bleed.
Specifications
Thermal Conductance:
>350,000W/m2 °C (0.001 inch layer)
Thermal Resistance:
<0.0045°C-in2/Watt (0.001 inch layer)
Average Particle Size:
<0.49 microns <0.000020 inch
Extended Temperature Limits:
Peak: –50°C to >180°C Long-Te

Supplier's Site

Technical Specifications

  Xoxide
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 405
Product Name Arctic Silver 5 Thermal Compound (12 gram)
Unlock Full Specs
to access all available technical data

Similar Products

Thin Film, Very High Thermal Conductivity - SARCON ® YR-a - Fujipoly® America Corp.
Specs
Form / Shape Gap Filler, Foam in Place Gasket
Gap Fill 0.0118 to 0.0335 inch (0.3000 to 0.8500 mm)
Industry Electronics; Semiconductors, IC's
View Details
Pedigree® - 40 VTC-40F - ELANTAS North America LLC
ELANTAS North America LLC
Specs
Type High Dielectric
Cure / Technology Thermoset; Single Component
Form / Shape Liquid
View Details
Thermal Pads - 625762 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermal Conductivity 1.6 W/m-K (0.9245 BTU-ft/hr-ft²-F)
View Details
Formulations - Chemistries - Thermally Conductive Adhesives - DISSIPATOR 746D - 746D - Hernon Manufacturing, Inc.
Specs
Cure / Technology Room Temperature Vulcanizing or Curing
Chemical System Silicone
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details