Dongguan Sheen Electronic Technology Co., Ltd. Two-component insulation thermal conductive gel for PCB SE800AB

Description
The SHEEN's SE Series two-component Thermal Gel are renowned for their distinctive characteristics, which include: ◆ Good thermal conductivity, available in options ranging from 2.0 to 8.0 W/m·K. ◆ Soft and elastic after curing, maintaining the required thickness and providing shock absorption. ◆ High electrical insulation, with dielectric strength up to 8 kV/mm. ◆ Excellent flame resistance, achieving a UL94 V-0 rating. ◆ Curing time adjustable based on temperature. ◆ Two-component structure for easy storage. ◆ Can be precisely controlled for thickness and shape using automated equipment. ◆ Complies with RoHS, Halogen-Free, and REACH environmental and safety standards. 【Applications】 ◆ CPUs and GPUs ◆ Power Supply Units (PSUs) ◆ LED Modules ◆ Engine Control Units (ECUs) ◆ Gaming Consoles and Laptops
Request a Quote
Description
The SHEEN's SE Series two-component Thermal Gel are renowned for their distinctive characteristics, which include: ◆ Good thermal conductivity, available in options ranging from 2.0 to 8.0 W/m·K. ◆ Soft and elastic after curing, maintaining the required thickness and providing shock absorption. ◆ High electrical insulation, with dielectric strength up to 8 kV/mm. ◆ Excellent flame resistance, achieving a UL94 V-0 rating. ◆ Curing time adjustable based on temperature. ◆ Two-component structure for easy storage. ◆ Can be precisely controlled for thickness and shape using automated equipment. ◆ Complies with RoHS, Halogen-Free, and REACH environmental and safety standards. 【Applications】 ◆ CPUs and GPUs ◆ Power Supply Units (PSUs) ◆ LED Modules ◆ Engine Control Units (ECUs) ◆ Gaming Consoles and Laptops
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Two-component insulation thermal conductive gel for PCB - SE800AB - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan, China
Two-component insulation thermal conductive gel for PCB
SE800AB
Two-component insulation thermal conductive gel for PCB SE800AB
The SHEEN's SE Series two-component Thermal Gel are renowned for their distinctive characteristics, which include: ◆ Good thermal conductivity, available in options ranging from 2.0 to 8.0 W/m·K. ◆ Soft and elastic after curing, maintaining the required thickness and providing shock absorption. ◆ High electrical insulation, with dielectric strength up to 8 kV/mm. ◆ Excellent flame resistance, achieving a UL94 V-0 rating. ◆ Curing time adjustable based on temperature. ◆ Two-component structure for easy storage. ◆ Can be precisely controlled for thickness and shape using automated equipment. ◆ Complies with RoHS, Halogen-Free, and REACH environmental and safety standards. 【Applications】 ◆ CPUs and GPUs ◆ Power Supply Units (PSUs) ◆ LED Modules ◆ Engine Control Units (ECUs) ◆ Gaming Consoles and Laptops

The SHEEN's SE Series two-component Thermal Gel are renowned for their distinctive characteristics, which include:
◆ Good thermal conductivity, available in options ranging from 2.0 to 8.0 W/m·K.
◆ Soft and elastic after curing, maintaining the required thickness and providing shock absorption.
◆ High electrical insulation, with dielectric strength up to 8 kV/mm.
◆ Excellent flame resistance, achieving a UL94 V-0 rating.
◆ Curing time adjustable based on temperature.
◆ Two-component structure for easy storage.
◆ Can be precisely controlled for thickness and shape using automated equipment.
◆ Complies with RoHS, Halogen-Free, and REACH environmental and safety standards.

【Applications】

◆ CPUs and GPUs
◆ Power Supply Units (PSUs)
◆ LED Modules
◆ Engine Control Units (ECUs)
◆ Gaming Consoles and Laptops

Supplier's Site

Technical Specifications

  Dongguan Sheen Electronic Technology Co., Ltd.
Product Category Industrial Adhesives
Product Number SE800AB
Product Name Two-component insulation thermal conductive gel for PCB
Chemical System Silicone
Type / Form Gel
Features Thermally Conductive
Industry Electronics
Unlock Full Specs
to access all available technical data

Similar Products

Good elastic thermal conductive insulator for power supply - SC800-PI-2-K4 - Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Chemical System Silicone
Features Thermally Conductive
Industry Electronics
View Details
Ultra-high thermal conductivity thermal gel - SE50 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Chemical System Silicone
Type / Form Gel
Features Thermally Conductive
View Details
High quality waterproof white silicone RTV glue for notebook and desktop PC - TIV800-20 - Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Chemical System Silicone
Features Thermally Conductive
Industry Electronics
View Details
High performance thermal conductive putty for power - SE200AB - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Chemical System Silicone
Type / Form Gel
Features Thermally Conductive
View Details