Xoxide Tuniq TX-2 High Performance Thermal Compound 24103

Description
Tuniq TX-2 High Performance Thermal Compound achieves the best interface between your CPU and the heatsinks by its unique designed molecular size and shape. Without any metal or electric conductive, Tuniq TX-2 High Performance Thermal Compound is safe, reliable and the most effective thermal compound for your valuable CPUs and coolers. Features: Low thermal resistance for superior heat transfer, 4.5W/mK Small molecular size makes a better contact between the heatsink and heatsource. Thin bond line for hi-efficiency conductivity Low bleed under high pressure Spreads easy - clean consistency Help the low-pressure clip design of cooler to achieve better cooling performance. RoHS compliant Not Electrically conductive Overclock Testing Results: Tuniq TX-2 Tuniq TX-1 standard thermal grease Load Temperature 63.5 65.1 69.3 Idle Temperature 38 38 39 *CPU: Intel E 4300 @ 2.7G *Torture software: SP2004 *Testing Cooler: Sunbeam Silent Whisper 775 Version(Fan speed 2300RPM) *Room Temperature: 28.5°C Appearance Grey Viscosity 285000 cP Thermal conductivity 4.5W/mK Operating temperature -45°C ~ 200°C Specific Gravity 3.96 @ 25°C Volume 3.5g
Description
Tuniq TX-2 High Performance Thermal Compound achieves the best interface between your CPU and the heatsinks by its unique designed molecular size and shape. Without any metal or electric conductive, Tuniq TX-2 High Performance Thermal Compound is safe, reliable and the most effective thermal compound for your valuable CPUs and coolers. Features: Low thermal resistance for superior heat transfer, 4.5W/mK Small molecular size makes a better contact between the heatsink and heatsource. Thin bond line for hi-efficiency conductivity Low bleed under high pressure Spreads easy - clean consistency Help the low-pressure clip design of cooler to achieve better cooling performance. RoHS compliant Not Electrically conductive Overclock Testing Results: Tuniq TX-2 Tuniq TX-1 standard thermal grease Load Temperature 63.5 65.1 69.3 Idle Temperature 38 38 39 *CPU: Intel E 4300 @ 2.7G *Torture software: SP2004 *Testing Cooler: Sunbeam Silent Whisper 775 Version(Fan speed 2300RPM) *Room Temperature: 28.5°C Appearance Grey Viscosity 285000 cP Thermal conductivity 4.5W/mK Operating temperature -45°C ~ 200°C Specific Gravity 3.96 @ 25°C Volume 3.5g

Suppliers

Company
Product
Description
Supplier Links
Tuniq TX-2 High Performance Thermal Compound - 24103 - Xoxide
Malvern, PA, USA
Tuniq TX-2 High Performance Thermal Compound
24103
Tuniq TX-2 High Performance Thermal Compound 24103
Tuniq TX-2 High Performance Thermal Compound achieves the best interface between your CPU and the heatsinks by its unique designed molecular size and shape. Without any metal or electric conductive, Tuniq TX-2 High Performance Thermal Compound is safe, reliable and the most effective thermal compound for your valuable CPUs and coolers. Features: Low thermal resistance for superior heat transfer, 4.5W/mK Small molecular size makes a better contact between the heatsink and heatsource. Thin bond line for hi-efficiency conductivity Low bleed under high pressure Spreads easy - clean consistency Help the low-pressure clip design of cooler to achieve better cooling performance. RoHS compliant Not Electrically conductive Overclock Testing Results: Tuniq TX-2 Tuniq TX-1 standard thermal grease Load Temperature 63.5 65.1 69.3 Idle Temperature 38 38 39 *CPU: Intel E 4300 @ 2.7G *Torture software: SP2004 *Testing Cooler: Sunbeam Silent Whisper 775 Version(Fan speed 2300RPM) *Room Temperature: 28.5°C Appearance Grey Viscosity 285000 cP Thermal conductivity 4.5W/mK Operating temperature -45°C ~ 200°C Specific Gravity 3.96 @ 25°C Volume 3.5g

Tuniq TX-2 High Performance Thermal Compound achieves the best interface between your CPU and the heatsinks by its unique designed molecular size and shape. Without any metal or electric conductive, Tuniq TX-2 High Performance Thermal Compound is safe, reliable and the most effective thermal compound for your valuable CPUs and coolers.

Features:

  • Low thermal resistance for superior heat transfer, 4.5W/mK
  • Small molecular size makes a better contact between the heatsink and heatsource.
  • Thin bond line for hi-efficiency conductivity
  • Low bleed under high pressure
  • Spreads easy - clean consistency
  • Help the low-pressure clip design of cooler to achieve better cooling performance.
  • RoHS compliant
  • Not Electrically conductive

Overclock Testing Results:


Tuniq TX-2Tuniq TX-1standard thermal grease
Load Temperature63.565.169.3
Idle Temperature383839

*CPU: Intel E 4300 @ 2.7G
*Torture software: SP2004
*Testing Cooler: Sunbeam Silent Whisper 775 Version(Fan speed 2300RPM)
*Room Temperature: 28.5°C


Appearance Grey
Viscosity 285000 cP
Thermal conductivity 4.5W/mK
Operating temperature -45°C ~ 200°C
Specific Gravity 3.96 @ 25°C
Volume 3.5g
Supplier's Site

Technical Specifications

  Xoxide
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 24103
Product Name Tuniq TX-2 High Performance Thermal Compound
Unlock Full Specs
to access all available technical data

Similar Products

Low thermal resistance cooling phase change pad for electronic components - SP205A-AL-40 - Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Form / Shape Pad
Industry Electronics
Use Temperature -40 to 257 F (-40 to 125 C)
View Details
Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Form / Shape Liquid; Foam; Gap Filler, Foam in Place Gasket
Industry Electronics; Semiconductors, IC's
Features EMI/RFI Shielding
View Details
Ripley™ - E 468-2-7-55F - ELANTAS North America LLC
ELANTAS North America LLC
Specs
Type High Dielectric
Cure / Technology Thermoset; Single Component
Form / Shape Liquid
View Details
Thermal Pads - 1745712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Chemical System Silicone
View Details