Xoxide Swiftech MCP655-B 1/2in. Water Pump 20730

Description
One of the most critical parts of a water-cooling system is the water pump. Yes the water blocks, reservoirs, radiators, and tubing are all important, but these virtual capillaries, veins, lungs, and arteries are useless if their heart fails to beat. The Swiftech MCP655-B Industrial Pump high output, high pressure, long-life, heavy duty water pump keeps your coolant flowing even under the harshest conditions. Thanks to its new chipset microcontroller, the MCP655-B stays quiet. Using proper coolant and additives, the pump requires no maintenance and its super long life motor will deliver you years of blissful pumping. So whether you are running a high-end gaming rig, graphical processing workstation, system server, or even if you are running a standard water-cooling system and want the healthiest heart money can buy, the MCP655-B Industrial Pump from Swiftech is for you. Features: Superior real world performance versus any aquarium pump we have tested to this date The MCP655-B can be used with full confidence in any MP servers, and high-end workstations Quiet operations thanks to new chipset controller No maintenance when used with de-mineralized water, and anti-fungal additives Specifications: Nominal Voltage: 12VDC Operating Voltage: 6~14VDC Nominal Power: 24W Nominal Current: 2A Motor Type: Brushless, Microprocessor Controller Maximum Head: 10ft Maximum Discharge: 317 GPH (1200LPH) Maximum Pressure: 50PSI (3.5 BAR) Temperature Range: 32°F to 140°F (0°C to 60°C) Electrical Connector: Molex 4-pin Weight: 1.4 LB (650gr) Impeller Housing Material: Noryl
Description
One of the most critical parts of a water-cooling system is the water pump. Yes the water blocks, reservoirs, radiators, and tubing are all important, but these virtual capillaries, veins, lungs, and arteries are useless if their heart fails to beat. The Swiftech MCP655-B Industrial Pump high output, high pressure, long-life, heavy duty water pump keeps your coolant flowing even under the harshest conditions. Thanks to its new chipset microcontroller, the MCP655-B stays quiet. Using proper coolant and additives, the pump requires no maintenance and its super long life motor will deliver you years of blissful pumping. So whether you are running a high-end gaming rig, graphical processing workstation, system server, or even if you are running a standard water-cooling system and want the healthiest heart money can buy, the MCP655-B Industrial Pump from Swiftech is for you. Features: Superior real world performance versus any aquarium pump we have tested to this date The MCP655-B can be used with full confidence in any MP servers, and high-end workstations Quiet operations thanks to new chipset controller No maintenance when used with de-mineralized water, and anti-fungal additives Specifications: Nominal Voltage: 12VDC Operating Voltage: 6~14VDC Nominal Power: 24W Nominal Current: 2A Motor Type: Brushless, Microprocessor Controller Maximum Head: 10ft Maximum Discharge: 317 GPH (1200LPH) Maximum Pressure: 50PSI (3.5 BAR) Temperature Range: 32°F to 140°F (0°C to 60°C) Electrical Connector: Molex 4-pin Weight: 1.4 LB (650gr) Impeller Housing Material: Noryl

Suppliers

Company
Product
Description
Supplier Links
Swiftech MCP655-B 1/2in. Water Pump - 20730 - Xoxide
Malvern, PA, USA
Swiftech MCP655-B 1/2in. Water Pump
20730
Swiftech MCP655-B 1/2in. Water Pump 20730
One of the most critical parts of a water-cooling system is the water pump. Yes the water blocks, reservoirs, radiators, and tubing are all important, but these virtual capillaries, veins, lungs, and arteries are useless if their heart fails to beat. The Swiftech MCP655-B Industrial Pump high output, high pressure, long-life, heavy duty water pump keeps your coolant flowing even under the harshest conditions. Thanks to its new chipset microcontroller, the MCP655-B stays quiet. Using proper coolant and additives, the pump requires no maintenance and its super long life motor will deliver you years of blissful pumping. So whether you are running a high-end gaming rig, graphical processing workstation, system server, or even if you are running a standard water-cooling system and want the healthiest heart money can buy, the MCP655-B Industrial Pump from Swiftech is for you. Features: Superior real world performance versus any aquarium pump we have tested to this date The MCP655-B can be used with full confidence in any MP servers, and high-end workstations Quiet operations thanks to new chipset controller No maintenance when used with de-mineralized water, and anti-fungal additives Specifications: Nominal Voltage: 12VDC Operating Voltage: 6~14VDC Nominal Power: 24W Nominal Current: 2A Motor Type: Brushless, Microprocessor Controller Maximum Head: 10ft Maximum Discharge: 317 GPH (1200LPH) Maximum Pressure: 50PSI (3.5 BAR) Temperature Range: 32°F to 140°F (0°C to 60°C) Electrical Connector: Molex 4-pin Weight: 1.4 LB (650gr) Impeller Housing Material: Noryl

One of the most critical parts of a water-cooling system is the water pump. Yes the water blocks, reservoirs, radiators, and tubing are all important, but these virtual capillaries, veins, lungs, and arteries are useless if their heart fails to beat. The Swiftech MCP655-B Industrial Pump high output, high pressure, long-life, heavy duty water pump keeps your coolant flowing even under the harshest conditions.
Thanks to its new chipset microcontroller, the MCP655-B stays quiet. Using proper coolant and additives, the pump requires no maintenance and its super long life motor will deliver you years of blissful pumping. So whether you are running a high-end gaming rig, graphical processing workstation, system server, or even if you are running a standard water-cooling system and want the healthiest heart money can buy, the MCP655-B Industrial Pump from Swiftech is for you.
Features:

  • Superior real world performance versus any aquarium pump we have tested to this date
  • The MCP655-B can be used with full confidence in any MP servers, and high-end workstations
  • Quiet operations thanks to new chipset controller
  • No maintenance when used with de-mineralized water, and anti-fungal additives

Specifications:

  • Nominal Voltage: 12VDC
  • Operating Voltage: 6~14VDC
  • Nominal Power: 24W
  • Nominal Current: 2A
  • Motor Type: Brushless, Microprocessor Controller
  • Maximum Head: 10ft
  • Maximum Discharge: 317 GPH (1200LPH)
  • Maximum Pressure: 50PSI (3.5 BAR)
  • Temperature Range: 32°F to 140°F (0°C to 60°C)
  • Electrical Connector: Molex 4-pin
  • Weight: 1.4 LB (650gr)
  • Impeller Housing Material: Noryl
Supplier's Site

Technical Specifications

  Xoxide
Product Category Liquid Handling Pumps
Product Number 20730
Product Name Swiftech MCP655-B 1/2in. Water Pump
Media Water Pump
Unlock Full Specs
to access all available technical data

Similar Products

Breadbox Air Powered Hydraulic Pumps - 61761 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 2500.0 psi (1758 m of Water)
Liquid Flow 3.030 GPM (11.48 L/min)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
PSD/6 - 63133-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
Through-Drive Hydraulic Vane Pumps - TQ Series - jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Rotary Vane Pump
Discharge Pressure 2538.2 to 3045.8 psi (1785 to 2141 m of Water)
Liquid Flow 12.382 to 60.720 GPM (46.90 to 230.00 L/min)
View Details