Xoxide Swiftech MCP350 3/8in. Water Pump 20689

Description
The Swiftech MCP350 is a powerful industrial pump that flows 92.4 gallons per hour yet is smaller then a pack of cigarettes. The pump’s ultra quiet brushless DC motor features an astounding 13 feet of head in a minuscule 2.4 square inch footprint. It features a magnetically driven rotor/impeller spinning on a single extended longevity ceramic bearing that keeps the total noise of the Swiftech system at a mere 24dBA! Specifications: Small Footprint: 2.4" x 2.4" x 1.5" 50,000 hours MTBF (Mean Time Between Failure) equivalent to 5 years lifetime Superior 12 Volts DC convenience: plugs into the computer power supply The MCP350™ can be used with full confidence in any MP servers, and high-end workstations Superior real world performance thanks to its high pressure characteristics (13ft of head) The MCP350™ is particularly well adapted to the proliferation of daisy-chained liquid cooling devices in a single circuit: Multiple Processors, Chipset, Graphics, and Hard Drives Quiet Operation thanks to brushless motor: 24 to 26 dBA 3/8" barb fittings No maintenance when used with de-mineralized water, and anti-fungal additives Quick installation with adhesive neoprene pad, or permanent installation with screws and grommets RPM sensor plugs to 3 pin motherboard fan connectors and reports impeller rotational speed
Description
The Swiftech MCP350 is a powerful industrial pump that flows 92.4 gallons per hour yet is smaller then a pack of cigarettes. The pump’s ultra quiet brushless DC motor features an astounding 13 feet of head in a minuscule 2.4 square inch footprint. It features a magnetically driven rotor/impeller spinning on a single extended longevity ceramic bearing that keeps the total noise of the Swiftech system at a mere 24dBA! Specifications: Small Footprint: 2.4" x 2.4" x 1.5" 50,000 hours MTBF (Mean Time Between Failure) equivalent to 5 years lifetime Superior 12 Volts DC convenience: plugs into the computer power supply The MCP350™ can be used with full confidence in any MP servers, and high-end workstations Superior real world performance thanks to its high pressure characteristics (13ft of head) The MCP350™ is particularly well adapted to the proliferation of daisy-chained liquid cooling devices in a single circuit: Multiple Processors, Chipset, Graphics, and Hard Drives Quiet Operation thanks to brushless motor: 24 to 26 dBA 3/8" barb fittings No maintenance when used with de-mineralized water, and anti-fungal additives Quick installation with adhesive neoprene pad, or permanent installation with screws and grommets RPM sensor plugs to 3 pin motherboard fan connectors and reports impeller rotational speed

Suppliers

Company
Product
Description
Supplier Links
Swiftech MCP350 3/8in. Water Pump - 20689 - Xoxide
Malvern, PA, USA
Swiftech MCP350 3/8in. Water Pump
20689
Swiftech MCP350 3/8in. Water Pump 20689
The Swiftech MCP350 is a powerful industrial pump that flows 92.4 gallons per hour yet is smaller then a pack of cigarettes. The pump’s ultra quiet brushless DC motor features an astounding 13 feet of head in a minuscule 2.4 square inch footprint. It features a magnetically driven rotor/impeller spinning on a single extended longevity ceramic bearing that keeps the total noise of the Swiftech system at a mere 24dBA! Specifications: Small Footprint: 2.4" x 2.4" x 1.5" 50,000 hours MTBF (Mean Time Between Failure) equivalent to 5 years lifetime Superior 12 Volts DC convenience: plugs into the computer power supply The MCP350™ can be used with full confidence in any MP servers, and high-end workstations Superior real world performance thanks to its high pressure characteristics (13ft of head) The MCP350™ is particularly well adapted to the proliferation of daisy-chained liquid cooling devices in a single circuit: Multiple Processors, Chipset, Graphics, and Hard Drives Quiet Operation thanks to brushless motor: 24 to 26 dBA 3/8" barb fittings No maintenance when used with de-mineralized water, and anti-fungal additives Quick installation with adhesive neoprene pad, or permanent installation with screws and grommets RPM sensor plugs to 3 pin motherboard fan connectors and reports impeller rotational speed

The Swiftech MCP350 is a powerful industrial pump that flows 92.4 gallons per hour yet is smaller then a pack of cigarettes. The pump’s ultra quiet brushless DC motor features an astounding 13 feet of head in a minuscule 2.4 square inch footprint. It features a magnetically driven rotor/impeller spinning on a single extended longevity ceramic bearing that keeps the total noise of the Swiftech system at a mere 24dBA!
Specifications:

  • Small Footprint: 2.4" x 2.4" x 1.5"
  • 50,000 hours MTBF (Mean Time Between Failure) equivalent to 5 years lifetime
  • Superior 12 Volts DC convenience: plugs into the computer power supply
  • The MCP350™ can be used with full confidence in any MP servers, and high-end workstations
  • Superior real world performance thanks to its high pressure characteristics (13ft of head)
  • The MCP350™ is particularly well adapted to the proliferation of daisy-chained liquid cooling devices in a single circuit: Multiple Processors, Chipset, Graphics, and Hard Drives
  • Quiet Operation thanks to brushless motor: 24 to 26 dBA
  • 3/8" barb fittings
  • No maintenance when used with de-mineralized water, and anti-fungal additives
  • Quick installation with adhesive neoprene pad, or permanent installation with screws and grommets
  • RPM sensor plugs to 3 pin motherboard fan connectors and reports impeller rotational speed
Supplier's Site

Technical Specifications

  Xoxide
Product Category Liquid Handling Pumps
Product Number 20689
Product Name Swiftech MCP350 3/8in. Water Pump
Media Water Pump
Unlock Full Specs
to access all available technical data

Similar Products

Breadbox Air Powered Hydraulic Pumps - 61762 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 5000.0 psi (3515 m of Water)
Liquid Flow 1.299 GPM (4.92 L/min)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
PSD/8 - 9800-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
Micro Gear Pumps - 0.25 - 0.5 Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 2755.7 to 3335.9 psi (1937 to 2345 m of Water)
Power Source NoSourceIncluded
View Details