Hammond Manufacturing Company Inc. Electrical - Climate Control - Filtered Fans XF10115

Description
Description In a typical cooling arrangement, the filtered fan box pulls air into the enclosures and the filter grill is used as an air outlet. The washable aluminum filter grill and the air filter are easily accessible and can be removed for cleaning. The filtered fan boxes are available in either 115 VAC or 230 VAC, 50/60 Hz. Filtered passive ventilation can be provided by an exhaust filter for either convection cooling or in combination with a fan in forced air cooling. Standards UR/CUR/CE approved fan motors. CSA listed on fan only. Features 115 VAC or 230 VAC, 50/60 Hz. 12" lead wires. Exceptionally quiet operation. Versatile mounting and adaptability. Heavy-gauge steel construction. Attractive stainless steel grills. Shipped with air flow to pressurize. Can be user modified to exhaust. Aluminum filter is coated with adhesive baffle surfaces for dust and dirt collection. Can be recoated after cleaning for optimum performance. Drilling template included. Note: One grill and filter are included with each fan package. Normally, an additional exhaust grill and filter are required for each installation and must be ordered separately. Accessories Filter Coat Thermostats Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Filtered Fan Boxes Units shown: inch. Switch units to: mm - Free Flow - - - - - - Air Delivery - - RPM - Running - - Fan Housing Part No. - (CFM) - Volts - Nominal - Amps - Watts - H - W - D XF4115 - 105 115 3000 0.18 15 5.63 5.63 2.38 XF4230 - 105 230 3000 0.09 15 5.63 5.63 2.38 XF6115 - 220 115 3300 0.29 33 7.13 7.13 3.00 XF6230 - 220 230 3300 0.15 33 7.13 7.13 3.00 XF10115 - 560 115 1600 0.87 60 11.13 11.13 4.56 XF10230 - 560 230 1600 0.45 60 11.13 11.13 4.56 ¹ Dimension for mounting and cabinet cutout. Secure sheet metal with #10 hardware. Exhaust Grill and Filters Units shown: inch. Switch units to: mm Part No. - H - W XFG4 - 6.13 7.38 XFG6 - 7.63 8.88 XFG10 - 11.63 13.00 ¹ Dimension for mounting and cabinet cutout. Secure sheet metal with #10 hardware. Replacement Filters Part No. - Pkg. Qty. XFF4 - 3 XFF6 - 3 XFF10 - 3
Request a Quote
Description
Description In a typical cooling arrangement, the filtered fan box pulls air into the enclosures and the filter grill is used as an air outlet. The washable aluminum filter grill and the air filter are easily accessible and can be removed for cleaning. The filtered fan boxes are available in either 115 VAC or 230 VAC, 50/60 Hz. Filtered passive ventilation can be provided by an exhaust filter for either convection cooling or in combination with a fan in forced air cooling. Standards UR/CUR/CE approved fan motors. CSA listed on fan only. Features 115 VAC or 230 VAC, 50/60 Hz. 12" lead wires. Exceptionally quiet operation. Versatile mounting and adaptability. Heavy-gauge steel construction. Attractive stainless steel grills. Shipped with air flow to pressurize. Can be user modified to exhaust. Aluminum filter is coated with adhesive baffle surfaces for dust and dirt collection. Can be recoated after cleaning for optimum performance. Drilling template included. Note: One grill and filter are included with each fan package. Normally, an additional exhaust grill and filter are required for each installation and must be ordered separately. Accessories Filter Coat Thermostats Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Filtered Fan Boxes Units shown: inch. Switch units to: mm - Free Flow - - - - - - Air Delivery - - RPM - Running - - Fan Housing Part No. - (CFM) - Volts - Nominal - Amps - Watts - H - W - D XF4115 - 105 115 3000 0.18 15 5.63 5.63 2.38 XF4230 - 105 230 3000 0.09 15 5.63 5.63 2.38 XF6115 - 220 115 3300 0.29 33 7.13 7.13 3.00 XF6230 - 220 230 3300 0.15 33 7.13 7.13 3.00 XF10115 - 560 115 1600 0.87 60 11.13 11.13 4.56 XF10230 - 560 230 1600 0.45 60 11.13 11.13 4.56 ¹ Dimension for mounting and cabinet cutout. Secure sheet metal with #10 hardware. Exhaust Grill and Filters Units shown: inch. Switch units to: mm Part No. - H - W XFG4 - 6.13 7.38 XFG6 - 7.63 8.88 XFG10 - 11.63 13.00 ¹ Dimension for mounting and cabinet cutout. Secure sheet metal with #10 hardware. Replacement Filters Part No. - Pkg. Qty. XFF4 - 3 XFF6 - 3 XFF10 - 3
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical - Climate Control - Filtered Fans - XF10115 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Climate Control - Filtered Fans
XF10115
Electrical - Climate Control - Filtered Fans XF10115
Description In a typical cooling arrangement, the filtered fan box pulls air into the enclosures and the filter grill is used as an air outlet. The washable aluminum filter grill and the air filter are easily accessible and can be removed for cleaning. The filtered fan boxes are available in either 115 VAC or 230 VAC, 50/60 Hz. Filtered passive ventilation can be provided by an exhaust filter for either convection cooling or in combination with a fan in forced air cooling. Standards UR/CUR/CE approved fan motors. CSA listed on fan only. Features 115 VAC or 230 VAC, 50/60 Hz. 12" lead wires. Exceptionally quiet operation. Versatile mounting and adaptability. Heavy-gauge steel construction. Attractive stainless steel grills. Shipped with air flow to pressurize. Can be user modified to exhaust. Aluminum filter is coated with adhesive baffle surfaces for dust and dirt collection. Can be recoated after cleaning for optimum performance. Drilling template included. Note: One grill and filter are included with each fan package. Normally, an additional exhaust grill and filter are required for each installation and must be ordered separately. Accessories Filter Coat Thermostats Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Filtered Fan Boxes Units shown: inch. Switch units to: mm - Free Flow - - - - - - Air Delivery - - RPM - Running - - Fan Housing Part No. - (CFM) - Volts - Nominal - Amps - Watts - H - W - D XF4115 - 105 115 3000 0.18 15 5.63 5.63 2.38 XF4230 - 105 230 3000 0.09 15 5.63 5.63 2.38 XF6115 - 220 115 3300 0.29 33 7.13 7.13 3.00 XF6230 - 220 230 3300 0.15 33 7.13 7.13 3.00 XF10115 - 560 115 1600 0.87 60 11.13 11.13 4.56 XF10230 - 560 230 1600 0.45 60 11.13 11.13 4.56 ¹ Dimension for mounting and cabinet cutout. Secure sheet metal with #10 hardware. Exhaust Grill and Filters Units shown: inch. Switch units to: mm Part No. - H - W XFG4 - 6.13 7.38 XFG6 - 7.63 8.88 XFG10 - 11.63 13.00 ¹ Dimension for mounting and cabinet cutout. Secure sheet metal with #10 hardware. Replacement Filters Part No. - Pkg. Qty. XFF4 - 3 XFF6 - 3 XFF10 - 3

Description

  • In a typical cooling arrangement, the filtered fan box pulls air into the enclosures and the filter grill is used as an air outlet.
  • The washable aluminum filter grill and the air filter are easily accessible and can be removed for cleaning.
  • The filtered fan boxes are available in either 115 VAC or 230 VAC, 50/60 Hz.
  • Filtered passive ventilation can be provided by an exhaust filter for either convection cooling or in combination with a fan in forced air cooling.

Standards

  • UR/CUR/CE approved fan motors.
  • CSA listed on fan only.

Features

  • 115 VAC or 230 VAC, 50/60 Hz.
  • 12" lead wires.
  • Exceptionally quiet operation.
  • Versatile mounting and adaptability.
  • Heavy-gauge steel construction.
  • Attractive stainless steel grills.
  • Shipped with air flow to pressurize. Can be user modified to exhaust.
  • Aluminum filter is coated with adhesive baffle surfaces for dust and dirt collection. Can be recoated after cleaning for optimum performance.
  • Drilling template included.
  • Note: One grill and filter are included with each fan package. Normally, an additional exhaust grill and filter are required for each installation and must be ordered separately.

Accessories

  • Filter Coat
  • Thermostats

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Filtered Fan Boxes

Units shown: inch. Switch units to: mm


- Free Flow - - - - -
- Air Delivery - - RPM - Running - - Fan Housing
Part No. - (CFM) - Volts - Nominal - Amps - Watts - H - W - D
XF4115 - 105 115 3000 0.18 15 5.63 5.63 2.38
XF4230 - 105 230 3000 0.09 15 5.63 5.63 2.38
XF6115 - 220 115 3300 0.29 33 7.13 7.13 3.00
XF6230 - 220 230 3300 0.15 33 7.13 7.13 3.00
XF10115 - 560 115 1600 0.87 60 11.13 11.13 4.56
XF10230 - 560 230 1600 0.45 60 11.13 11.13 4.56
¹ Dimension for mounting and cabinet cutout. Secure sheet metal with #10 hardware.

Exhaust Grill and Filters

Units shown: inch. Switch units to: mm


Part No. - H - W
XFG4 - 6.13 7.38
XFG6 - 7.63 8.88
XFG10 - 11.63 13.00
¹ Dimension for mounting and cabinet cutout. Secure sheet metal with #10 hardware.

Replacement Filters


Part No. - Pkg. Qty.
XFF4 - 3
XFF6 - 3
XFF10 - 3

Supplier's Site
HMND Filter - XF10115 - Galco Industrial Electronics
Madison Heights, MI, United States
HMND Filter
XF10115
HMND Filter XF10115
Cooling Fan, 115VAC, 10in., 375CFM,

Cooling Fan, 115VAC, 10in., 375CFM,

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. Galco Industrial Electronics
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number XF10115 XF10115
Product Name Electrical - Climate Control - Filtered Fans HMND Filter
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - RH30000N4SSFDA - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 10.87 inch (276 mm)
View Details
Electrical - Climate Control - Filtered Fans - PF67000T12BKSL4 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 400 volts
Nominal Power 110 watts
View Details
Electrical - Climate Control - Filtered Fans - DPF33000A230BK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 152 SCFM (258 m³/hr)
Nominal Voltage 230 volts
View Details
Electrical - Climate Control - Filtered Fans - PF43000T3RBK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 155 SCFM (263 m³/hr)
Nominal Voltage 115 volts
View Details