Qualtek Electronics Corp. 80mm Plastic Fan Filter Retainer 09325-R

Description
80mm Plastic Fan Filter Retainer Used as part of the Fan Filter Assembly
Request a Quote
Description
80mm Plastic Fan Filter Retainer Used as part of the Fan Filter Assembly
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Plastic fan retainer for use in fan filter assemblies, made of PC 2805 material with UL94V-2 flammability rating and RoHS compliance. Dimensions are specified with tolerances per the table, with key features including an 83.3 mm outer diameter and 9.9 mm height.

Datasheet Summary
Powered by GS/AI

Plastic fan retainer for use in fan filter assemblies, made of PC 2805 material with UL94V-2 flammability rating and RoHS compliance. Dimensions are specified with tolerances per the table, with key features including an 83.3 mm outer diameter and 9.9 mm height.

Suppliers

Company
Product
Description
Supplier Links
80mm Plastic Fan Filter Retainer - 09325-R - Qualtek Electronics Corp.
Mentor, OH, United States
80mm Plastic Fan Filter Retainer
09325-R
80mm Plastic Fan Filter Retainer 09325-R
80mm Plastic Fan Filter Retainer Used as part of the Fan Filter Assembly

80mm Plastic Fan Filter Retainer
Used as part of the Fan Filter Assembly

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Air Filters (industrial)
Product Number 09325-R
Product Name 80mm Plastic Fan Filter Retainer
Construction Fan Filters
Unlock Full Specs
to access all available technical data

Similar Products

120mm Fan Filter Media 45PPI - 09450-M/45 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 4.5 inch (114 mm)
Width / Ring 4.5 inch (114 mm)
View Details
40mm Plastic Fan Filter Assembly with 30PPI Media - 09150-F/30 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 1.5 inch (38.1 mm)
Width / Ring 1.5 inch (38.1 mm)
View Details
150mm Fan Filter Media 60PPI - 09650-M/60 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 6 inch (152 mm)
Width / Ring 6 inch (152 mm)
View Details
60mm Fan Filter Media 45PPI - 09250-M/45 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 2.5 inch (63.5 mm)
Width / Ring 2.5 inch (63.5 mm)
View Details