Qualtek Electronics Corp. 60x60x20mm, 24 VDC, 16.459 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan FAD1-06020DBHW11

Description
FAD1-06020DBHW11 DC Axial Fan Features: Motor: Brushless DC Motor Protection: Impedance Protected Bearing Type: Two Ball Connection: UL 1007 AWG 26, 320mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, TUV, CE Note 1: FAD1-06020BBAW11, FAD1-06020BSAW11, FAD1-06020BHAW11, FAD1-06020CBKW11, FAD1-06020CSKW11, FAD1-06020CHKW11 has no approvals. Note 2: FAD1-06020CHLW11, FAD1-06020DBMW11, FAD1-06020DSMW11 has UL and cUL approvals only
Request a Quote
Description
FAD1-06020DBHW11 DC Axial Fan Features: Motor: Brushless DC Motor Protection: Impedance Protected Bearing Type: Two Ball Connection: UL 1007 AWG 26, 320mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, TUV, CE Note 1: FAD1-06020BBAW11, FAD1-06020BSAW11, FAD1-06020BHAW11, FAD1-06020CBKW11, FAD1-06020CSKW11, FAD1-06020CHKW11 has no approvals. Note 2: FAD1-06020CHLW11, FAD1-06020DBMW11, FAD1-06020DSMW11 has UL and cUL approvals only
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FAD1-06020DBHW11 is a 60mm x 60mm x 20mm brushless DC axial fan with a two-ball bearing, operating at 24 VDC, delivering 16.459 CFM airflow at 4600 rpm, and consuming 1.44 W. It features plastic frame and impeller rated UL94V-0, wire leads of UL 1007 AWG 24, and an operating temperature range of -10°C to 70°C with a life expectancy of 70,000 hours. The fan weighs 49.0 g and produces a noise level of 31.0 dB/A at one meter from the intakes.

Datasheet Summary
Powered by GS/AI

The FAD1-06020DBHW11 is a 60mm x 60mm x 20mm brushless DC axial fan with a two-ball bearing, operating at 24 VDC, delivering 16.459 CFM airflow at 4600 rpm, and consuming 1.44 W. It features plastic frame and impeller rated UL94V-0, wire leads of UL 1007 AWG 24, and an operating temperature range of -10°C to 70°C with a life expectancy of 70,000 hours. The fan weighs 49.0 g and produces a noise level of 31.0 dB/A at one meter from the intakes.

Suppliers

Company
Product
Description
Supplier Links
60x60x20mm, 24 VDC, 16.459 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FAD1-06020DBHW11 - Qualtek Electronics Corp.
Mentor, OH, United States
60x60x20mm, 24 VDC, 16.459 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan
FAD1-06020DBHW11
60x60x20mm, 24 VDC, 16.459 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan FAD1-06020DBHW11
FAD1-06020DBHW11 DC Axial Fan Features: Motor: Brushless DC Motor Protection: Impedance Protected Bearing Type: Two Ball Connection: UL 1007 AWG 26, 320mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, TUV, CE Note 1: FAD1-06020BBAW11, FAD1-06020BSAW11, FAD1-06020BHAW11, FAD1-06020CBKW11, FAD1-06020CSKW11, FAD1-06020CHKW11 has no approvals. Note 2: FAD1-06020CHLW11, FAD1-06020DBMW11, FAD1-06020DSMW11 has UL and cUL approvals only

FAD1-06020DBHW11 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: Impedance Protected
Bearing Type: Two Ball
Connection: UL 1007 AWG 26, 320mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, TUV, CE
Note 1: FAD1-06020BBAW11, FAD1-06020BSAW11, FAD1-06020BHAW11, FAD1-06020CBKW11, FAD1-06020CSKW11, FAD1-06020CHKW11 has no approvals.
Note 2: FAD1-06020CHLW11, FAD1-06020DBMW11, FAD1-06020DSMW11 has UL and cUL approvals only

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - FAD1-06020DBHW11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
FAD1-06020DBHW11
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) FAD1-06020DBHW11
FAN AXIAL 60X20MM 24VDC WIRE

FAN AXIAL 60X20MM 24VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans DC FAN 60x20mm 24VDC Ball WIRE

DC Fans DC FAN 60x20mm 24VDC Ball WIRE

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number FAD1-06020DBHW11 FAD1-06020DBHW11 FAD1-06020DBHW11
Product Name 60x60x20mm, 24 VDC, 16.459 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 16.46 SCFM (27.98 m³/hr) 16.4 SCFM (27.88 m³/hr)
Maximum Static Pressure 0.1400 in H2O (0.2616 Torr)
Maximum Sound Level 31 dbA 31 dbA
Nominal Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

40x40x10mm, 12 VDC, 6.2 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-04010CHHW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 6.2 SCFM (10.54 m³/hr)
Maximum Static Pressure 0.1000 in H2O (0.1868 Torr)
View Details
3 suppliers
Fan Accessories Qualtek Electronics - 17B6471 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
60x60x25mm, 5 VDC, 17.9CFM, 3 Wire Leads, PWM Speed Control, Hydro Dynamic Bearing DC Axial Fan - FAD1-06025BHMW19-A - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 17.9 SCFM (30.43 m³/hr)
Maximum Static Pressure 0.1520 in H2O (0.2840 Torr)
View Details
DC Brushless Fans (BLDC) - FAD1-05010BALW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8 SCFM (13.6 m³/hr)
Maximum Static Pressure 0.0500 in H2O (0.0934 Torr)
View Details
2 suppliers